- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Output Type
- Published
- Switching Temperature
- Accuracy
- JESD-609 Code
- Pbfree Code
Attribute column
Manufacturer
Maxim Integrated Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6505UTP030 T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 30°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP005 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 5°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP000 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 0°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN005 T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | -5°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6503UKN025 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -55°C~135°C | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | Active Low | 5 | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | 30μA | - | ±6°C | - | UnderTemp | - | 5.5V | 2.7V | - | -25°C | Yes | Cold | - | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6504UKN045 T Maxim Integrated | 1000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -55°C~135°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | NOT SPECIFIED | Active High | 5 | Not Qualified | - | - | Push-Pull | 20mA | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | 30μA | - | ±6°C | - | UnderTemp | - | 5.5V | 2.7V | - | -45°C | Yes | Cold | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6503UKN045 T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -55°C~135°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | NOT SPECIFIED | Active Low | 5 | Not Qualified | - | - | Open Drain | - | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | - | - | ±6°C | 30μA | UnderTemp | - | 5.5V | 2.7V | - | -45°C | Yes | Cold | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6514UKN015 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | Active High | 5 | - | - | - | Push-Pull | - | 5.5V | - | - | 2.7V | Logic | - | ANALOG CIRCUIT | 40μA | - | ±1.5°C | - | UnderTemp | - | - | - | - | -15°C | Yes | Cold | - | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP085 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | - | 3/5V | - | - | Logic | SOLDER | - | - | - | ±2.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 85°C | Yes | Hot | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP035 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | SOLDER | - | - | - | ±1.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 35°C | Yes | Hot | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP055 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 55°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP045 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±3.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | 45°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP115 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | - | - | ±2.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 115°C | Yes | Hot | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN025 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | -25°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN015 T Maxim Integrated | In Stock | - | - | 25 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | -15°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6515UKP045 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | - | 22μA | - | ±1.5°C | - | OverTemp | - | 5.5V | 2.7V | - | 45°C | Yes | Hot | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6515UKN025 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | - | 40μA | - | ±3°C | - | UnderTemp | - | 5.5V | 2.7V | - | -25°C | Yes | Cold | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6505UTN010 T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | ANALOG CIRCUIT | - | 20mA | ±5.5°C | 40μA | OverTemp, Warn | - | 5.5V | 2.5V | - | -10°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6515UKP075 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | - | - | - | Logic | - | - | 22μA | - | ±2.5°C | - | OverTemp | - | 5.5V | 2.7V | - | 75°C | Yes | Hot | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6505UTP085 Maxim Integrated | In Stock | - | Datasheet | - | - | - | SOT-23 | YES | 6 | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | NICKEL PALLADIUM GOLD | 125°C | -40°C | OPEN-DRAIN OUTPUTS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | 6 | Not Qualified | - | - | Digital | - | 5.5V | - | AUTOMOTIVE | 2.5V | Logic | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | - |