Filters
  • Analog IC - Other Type
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Input Voltage-Max
  • Input Voltage-Min
  • JESD-30 Code
  • JESD-609 Code
  • Manufacturer Part Number
  • Number of Functions
  • Number of Terminals
  • Operating Temperature-Max

Attribute column

Manufacturer

Maxim Integrated Crimpers, Applicators, Presses - Accessories

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Input Voltage-Max

Input Voltage-Min

Manufacturer Part Number

Moisture Sensitivity Levels

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Reflow Temperature-Max (s)

Risk Rank

Rohs Code

Usage Level

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Input Voltage-Nom

Temperature Grade

Analog IC - Other Type

Control Mode

Output Current-Max

Switcher Configuration

Switching Frequency-Max

Screening Level

5962-9454001MPA
5962-9454001MPA

Maxim Integrated

In Stock

-

-

NO

8

DEFENSE LOGISTICS AGENCY

16.5 V

2 V

5962-9454001MPA

-

125 °C

-55 °C

CERAMIC, GLASS-SEALED

DIP

DIP,

-

RECTANGULAR

IN-LINE

Active

DIP

-

5.27

-

Military grade

e0

-

EAR99

TIN LEAD

8542.39.00.01

DUAL

THROUGH-HOLE

-

1

-

unknown

8

R-GDIP-T8

Not Qualified

5 V

MILITARY

SWITCHING REGULATOR

-

0.525 A

BOOST

-

MIL-STD-883

5962-9214102MPA
5962-9214102MPA

Maxim Integrated

In Stock

-

-

NO

8

MAXIM INTEGRATED PRODUCTS INC

16.5 V

2.4 V

5962-9214102MPA

1

125 °C

-55 °C

CERAMIC, GLASS-SEALED

DIP

CERAMIC, DIP-8

DIP8,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

20

5.7

No

Military grade

e0

No

EAR99

Tin/Lead (Sn/Pb)

8542.39.00.01

DUAL

THROUGH-HOLE

240

1

2.54 mm

not_compliant

8

R-GDIP-T8

Not Qualified

-

MILITARY

SWITCHING REGULATOR

VOLTAGE-MODE

0.45 A

BOOST

65 kHz

MIL-STD-883