- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Automotive | Data Transmission Topology | Driving Mode | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Interface Standards | Lead Shape | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Single Supply Voltage (V) | Maximum Supply Current (mA) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Minimum Single Supply Voltage (V) | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Drivers per Line | Number of Receiver Enables | Number of Receivers per Line | Number of Transmitter Enables | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | PCB changed | Pd - Power Dissipation | PPAP | Receiver Communication Type | Receiver Signal Type | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | SVHC | SVHC Exceeds Threshold | Transmitter Communication Type | Transmitter Signal Type | Typical Single Supply Voltage (V) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Temperature Grade | Operating Supply Current | Output Current | Data Rate | Seated Height-Max | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Number of Receivers | Number of Transmitters | Supply Voltage1-Min | Product | Supply Voltage1-Max | Power Supply Type | Shutdown | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP213EEA-L/TR MaxLinear, Inc. | 3000 |
| Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | Active | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | LOW POWER SHUTDOWN AND TRI-STATE ENABLE AND WAKE-UP FUNCTION | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | - | R-PDSO-G28 | - | Not Qualified | - | - | - | - | 230kbps | - | NO | RS232 | SCHMITT TRIGGER | - | 4/5 | 4 | 5 | Full | 500mV | - | - | 1500 ns | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | RoHS Compliant | ||
![]() SP485EEN-L/TR MaxLinear, Inc. | 12500 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-485; EIA-422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | Not Qualified | - | - | - | - | 10Mbps | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 20mV | - | - | 100 ns | 60 ns | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3232EEY-L/TR MaxLinear, Inc. | 50000 | - | Datasheet | 16 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232; EIA-232-D; EIA-232-F; V.24; V.28; EIA-562; TIA-232; TIA-232-F; TIA-562 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.31.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 235Kbps | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | ||
![]() SP232EEN-L/TR MaxLinear, Inc. | 45000 |
| Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232-D; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 240kbps | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | 1000 ns | 3000 ns | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3485EN-L/TR MaxLinear, Inc. | 50000 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | 10Mbps | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 20mV | - | - | 100 ns | 60 ns | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3232EEN-L/TR MaxLinear, Inc. | 17500 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232; EIA-232-D; EIA-232-F; V.24; V.28; EIA-562; TIA-232; TIA-232-F; TIA-562 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 235Kbps | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3072EEN-L/TR MaxLinear, Inc. | 5000 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-422; EIA-485; TIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | - | R-PDSO-G8 | - | Not Qualified | - | - | - | - | 250kbps | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 100mV | - | - | 200 ns | 1500 ns | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3232EBEN-L/TR MaxLinear, Inc. | 2500 |
| Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232-F; TIA-232-F; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | - | 40 | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 250kbps | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3232EBCY-L/TR MaxLinear, Inc. | 12 |
| Datasheet | 16 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232-F; TIA-232-F; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 250kbps | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | ||
![]() SP3220EEA-L/TR MaxLinear, Inc. | 2649 |
| Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232; TIA-232-F; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | - | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 120Kbps | - | NO | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | RoHS Compliant | ||
![]() MXL83947-AQB-R MaxLinear | 3263 |
| - | - | - | QFN-32 | - | - | - | - | - | - | 3000 | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2352 mW | - | - | - | Details | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | Cut Tape | - | MxL83947 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | 3 V to 5.5 V | - | 200 nA | 1.6 mA | 1 Mb/s | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 5 | - | - | RS-232 Transceivers | - | - | With Shutdown | - | - | - | - | ||
![]() XRT83SL34ES MaxLinear | In Stock | - | - | - | - | - | - | - | Unknown | - | - | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP508AEF-L MaxLinear | In Stock | - | - | - | - | - | - | - | Unknown | - | - | Compliant | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3220ECT MaxLinear | In Stock | - | - | - | - | - | - | - | No | Point-to-Point | 3-State | Not Compliant | - | 8542330001 | - | EIA-232|RS-232|V.28 | Gull-wing | - | 70 | 5.5 | 1 | - | 0 | 3 | - | - | Surface Mount | - | 1 | 1 | 1 | 0 | - | - | - | - | 2.55(Max) | 10.3 | - | - | 7.5 | - | 16 | - | No | RS-232 | Single-Ended | - | - | SOP | SOIC W | Commercial | - | - | - | Yes | Yes | RS-232 | Single-Ended | 3.3|5 | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | Line Transceiver | - | - | - | - | - | 235Kbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1 | 1 | - | - | - | Single | - | - | - | - | - | ||
![]() SP236ACT MaxLinear | In Stock | - | - | - | - | - | - | - | No | Point-to-Point | 3-State | Not Compliant | - | - | - | EIA RS-232-D|V.28 | Gull-wing | - | 70 | 5.5 | 10 | - | 0 | 4.5 | - | - | Surface Mount | - | 1 | 1 | 1 | 0 | - | - | - | - | 2.55(Max) | 15.4 | - | - | 7.5 | - | 24 | - | No | RS-232 | Single-Ended | - | - | SOP | SOIC W | Commercial | - | - | - | Yes | Yes | RS-232 | Single-Ended | 5 | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | Line Transceiver | - | - | - | - | - | 20Kbps(Max) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3 | 4 | - | - | - | Single | - | - | - | - | - | ||
![]() XRT83L314ES MaxLinear | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3243BCY MaxLinear Inc | In Stock | - | Datasheet | - | - | - | YES | 28 | - | - | - | - | - | - | MAXLINEAR INC | EIA-232-F; EIA-232; TIA-232; TIA-232-F; EIA-562; TIA-562; V.24; V.28 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 70 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Obsolete | - | - | - | - | - | - | No | - | - | - | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 3 | - | 0.65 mm | compliant | - | - | R-PDSO-G28 | - | Not Qualified | - | COMMERCIAL | - | - | - | 1.2 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 3 | 5 | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | - | ||
![]() SP431CP MaxLinear Inc | In Stock | - | Datasheet | - | - | - | NO | 16 | - | - | - | - | - | - | MAXLINEAR INC | EIA-422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | PLASTIC/EPOXY | DIP | DIP, | - | - | RECTANGULAR | IN-LINE | - | Contact Manufacturer | - | - | - | - | - | - | No | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | compliant | - | - | R-PDIP-T16 | - | Not Qualified | - | COMMERCIAL | - | - | - | 5.334 mm | YES | - | STANDARD | LINE DRIVER | - | 4 | - | - | - | - | - | - | 18 ns | - | - | - | - | - | - | - | - | - | 20.066 mm | 7.62 mm | - | ||
![]() SP303CT/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | - | YES | 28 | - | - | - | - | - | - | MAXLINEAR INC | EIA-232; APPLETALK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | PLASTIC/EPOXY | SOP | SOP, | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | - | - | No | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | TIN LEAD | CONFIGURABLE INTERFACE STANDARDS | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | - | 1.27 mm | compliant | - | - | R-PDSO-G28 | - | Not Qualified | - | COMMERCIAL | - | - | - | 2.65 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | - | - | - | - | 12 V | - | - | 10.8 V | - | 13.2 V | - | - | - | 17.9 mm | 7.5 mm | - | ||
![]() SP3074ECN MaxLinear Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MAXLINEAR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | - | - | Obsolete | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |