- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Data Rate | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR3160EIU-F MaxLinear, Inc. | 18 |
| Datasheet | 26 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 20 | EAR99 | Transceiver | MATTE TIN | RS-232 IS SINGLE ENDED INPUT | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | - | R-PDSO-G20 | - | - | - | - | 1Mbps, 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1, 2/2 | 2 | 2 | Full | 30mV | 150 ns | 1000 ns | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() SP330EEY-L/TR MaxLinear, Inc. | 3279 |
| Datasheet | 16 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | EIA-485; EIA-422; EIA-232 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | - | R-PDSO-G24 | - | - | - | - | 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 25mV | - | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | ||
![]() SP3220EBEA-L/TR MaxLinear, Inc. | 39 |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232-F; V.28 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | - | R-PDSO-G16 | Not Qualified | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 300mV | - | - | 2mm | 6.2mm | 5.3mm | RoHS Compliant | ||
![]() SP338EER1-L MaxLinear, Inc. | 24 |
| Datasheet | 26 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | EIA-232; V.28 | - | -40°C~85°C | Tray | - | e3 | Active | 3 (168 Hours) | 40 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V 5V | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.5mm | 40 | - | S-XQCC-N40 | - | - | - | - | 1Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 3/5 | 3 | 5 | Full | 300mV | 150 ns | 100 ns | 1mm | 6mm | 6mm | RoHS Compliant | ||
![]() SP1485EEN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.25V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | - | R-PDSO-G8 | Not Qualified | - | - | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 20mV | 70 ns | 30 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP337EUEY-L MaxLinear, Inc. | 321 |
| Datasheet | 16 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | IT ALSO OPERATES FROM 4.75 TO 5.25V SUPPLY | 8542.39.00.01 | 3.3V~5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 40 | - | R-PDSO-G28 | Not Qualified | - | - | - | 1Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 2/2 | 3 | 5 | Full | 500mV | 150 ns | - | 1.2mm | 9.7mm | 4.4mm | RoHS Compliant | ||
![]() SP335EER1-L/TR MaxLinear, Inc. | 64 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | EIA-232; V.28 | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 32 | EAR99 | Transceiver | - | IT ALSO SUPPORTS 1 DRIVER, 1 RECEIVER WITH INTERFACE STANDARD RS-485/422 | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | - | 2 | 3.3V | 0.5mm | - | - | S-XQCC-N32 | - | - | - | - | 1Mbps, 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1, 2/2 | 2 | 2 | Full | 25mV | 150 ns | 1000 ns | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() SP3220EBCY-L/TR MaxLinear, Inc. | 1919 |
| Datasheet | 16 Weeks | - | - | YES | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 70°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | - | R-PDSO-G16 | Not Qualified | 5.5V | COMMERCIAL | 3V | - | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | - | - | - | - | 1.1mm | 5mm | 4.4mm | RoHS Compliant | ||
![]() XR3072XID-F MaxLinear, Inc. | 14 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | 1999 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 40 | - | R-PDSO-G8 | - | - | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 25mV | 200 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XR32330EBERTR-F MaxLinear, Inc. | 26 |
| Datasheet | 16 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | RS232 | - | - | 3/3 | - | - | Full | 300mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP232ACT-L/TR MaxLinear, Inc. | 3619 | - | - | 16 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232-F; V.28 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 40 | - | R-PDSO-G16 | Not Qualified | - | - | - | 240kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | 1000 ns | 3000 ns | 2.65mm | 10.3mm | 7.5mm | RoHS Compliant | ||
![]() SP335ECR1-L MaxLinear, Inc. | 2940 |
| Datasheet | 26 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | EIA-232; V.28 | - | 0°C~70°C | Tray | - | e3 | Active | 2 (1 Year) | 32 | EAR99 | Transceiver | Matte Tin (Sn) | IT ALSO SUPPORTS 1 DRIVER, 1 RECEIVER WITH INTERFACE STANDARD RS-485/422 | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N32 | - | - | - | - | 1Mbps, 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1, 2/2 | 2 | 2 | Full | 25mV | 150 ns | 1000 ns | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() SP3243EEY-L MaxLinear, Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 40 | - | R-PDSO-G28 | Not Qualified | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | 5 | Full | 300mV | 150 ns | - | 1.2mm | 9.7mm | 4.4mm | RoHS Compliant | ||
![]() XR3078XID-F MaxLinear, Inc. | 16 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 40 | - | R-PDSO-G8 | - | - | - | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 25mV | 50 ns | 25 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XRT7295ATIW-F MaxLinear, Inc. | 39 |
| Datasheet | 26 Weeks | Surface Mount | 20-BSOJ (0.300, 7.62mm Width) | YES | - | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 20 | - | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | 5V | DUAL | J BEND | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | R-PDSO-J20 | - | - | - | - | - | - | DS3, E3, STS-1 | - | - | 0/1 | - | - | - | - | - | - | 5.08mm | 12.8mm | 7.52mm | RoHS Compliant | ||
![]() XR32220EBER-L MaxLinear, Inc. | 4444 | - | Datasheet | 26 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | - | -40°C~85°C | Bulk | 2014 | - | Active | 2 (1 Year) | 24 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | NOT SPECIFIED | - | S-XQCC-N24 | - | - | - | - | 1Mbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | 1mm | 4mm | 4mm | RoHS Compliant | ||
![]() SP26LV432CN-L MaxLinear, Inc. | 5000 | - | Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-422 | - | 0°C~70°C | Tube | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 40 | - | R-PDSO-G16 | Not Qualified | - | - | - | 50Mbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 0/4 | - | 4 | - | 60mV | 35 ns | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() XR33038ID-F MaxLinear, Inc. | 20 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 40 | XR33038 | R-PDSO-G8 | - | - | - | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 25mV | 200 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3220ECY-L/TR MaxLinear, Inc. | 38 |
| Datasheet | 2 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232-F; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | - | R-PDSO-G16 | Not Qualified | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | ||
![]() SP330EEY-L MaxLinear, Inc. | 1000 | - | Datasheet | 16 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | EIA-485; EIA-422; EIA-232 | - | -40°C~85°C | Tube | 1999 | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | - | R-PDSO-G24 | - | - | - | - | 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 25mV | - | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant |