- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP510ECF-L MaxLinear, Inc. | 10000 |
| Datasheet | 16 Weeks | Surface Mount | 100-LQFP | - | - | 0°C~70°C | Tray | - | e3 | Active | 3 (168 Hours) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | - | - | 260 | - | - | - | - | 40 | - | - | 52Mbps | - | Multiprotocol | - | 8/8 | - | - | Full | 15mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP508ECF-L MaxLinear, Inc. | 16 |
| Datasheet | 16 Weeks | Surface Mount | 100-LQFP | YES | EIA-232; EIA-449; EIA-530; EIA-530-A; V.10; V.11; V.28; V.35; V.36 | 0°C~70°C | Tray | - | e3 | Active | 3 (168 Hours) | 100 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | QUAD | GULL WING | 260 | 8 | 5V | 0.5mm | - | 40 | S-PQFP-G100 | - | 20Mbps | YES | Multiprotocol | DIFFERENTIAL | 8/8 | 8 | 8 | Full | - | 85 ns | 85 ns | 1.6mm | 14mm | 14mm | RoHS Compliant | ||
![]() XR33180ESBTR MaxLinear, Inc. | 2736 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | EAR99 | Receiver | - | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 52Mbps | - | RS422, RS485 | - | 0/1 | - | - | - | 25mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP3074EEN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485; TIA-485 | -40°C~85°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | 40 | R-PDSO-G8 | Not Qualified | 500kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | 200 ns | 800 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3243EBEA-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | -40°C~85°C | Tube | - | e3 | Obsolete | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | compliant | 40 | R-PDSO-G28 | Not Qualified | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | 150 ns | - | 2mm | 10.2mm | 5.3mm | RoHS Compliant | ||
![]() SP211ECT-L/TR MaxLinear, Inc. | 39 |
| Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232; V.28 | 0°C~70°C | Tape & Reel (TR) | 2012 | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | LOW POWER SHUTDOWN AND TRI-STATE ENABLE | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | R-PDSO-G28 | Not Qualified | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 1500 ns | - | 2.649mm | 17.895mm | 7.5mm | RoHS Compliant | ||
![]() SP3238EEY-L/TR MaxLinear, Inc. | 2500 |
| Datasheet | 8 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232-F; EIA-562; TIA-562 | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | 40 | R-PDSO-G28 | Not Qualified | 250kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | - | - | 1.2mm | 9.7mm | 4.4mm | RoHS Compliant | ||
![]() SP208EET-L/TR MaxLinear, Inc. | 32 |
| Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; V.28 | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | R-PDSO-G24 | Not Qualified | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 500mV | 1500 ns | - | 2.649mm | 15.395mm | 7.5mm | RoHS Compliant | ||
![]() SP3076EEN-L/TR MaxLinear, Inc. | 3214 |
| Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485; TIA-485 | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | R-PDSO-G14 | Not Qualified | 16Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | 75 ns | 50 ns | 1.75mm | 8.65mm | 3.9mm | RoHS Compliant | ||
![]() SP3074EEN-L/TR MaxLinear, Inc. | 424 |
| Datasheet | 2 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485; TIA-485 | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | R-PDSO-G8 | Not Qualified | 500kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 100mV | 200 ns | 800 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP483ECN-L/TR MaxLinear, Inc. | 6583 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | R-PDSO-G8 | Not Qualified | 250kbps | YES | RS422, RS485 | DIFFERENTIAL | 1/1 | 1 | 1 | Half | 20mV | 2000 ns | 2000 ns | 1.748mm | 4.9mm | 3.895mm | RoHS Compliant | ||
![]() SP3081EEN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | 2011 | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 115Kbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 100mV | - | - | - | - | - | - | ||
![]() SP202EET-L MaxLinear, Inc. | 12 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232-D; V.28 | -40°C~85°C | Tube | - | e3 | Obsolete | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | compliant | 40 | R-PDSO-G16 | Not Qualified | 240kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 1000 ns | 3000 ns | 2.65mm | 10.3mm | 7.5mm | RoHS Compliant | ||
![]() SP3243EUCA-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | 0°C~70°C | Tube | - | e3 | Obsolete | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | compliant | 40 | R-PDSO-G28 | Not Qualified | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | 150 ns | - | 2mm | 10.2mm | 5.3mm | RoHS Compliant | ||
![]() XR5487EID-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 52Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | - | ||
![]() XR5488EID-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 52Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | - | ||
![]() SP385ECT-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5V | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() XR33052HDTR-F MaxLinear, Inc. | 5620 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 170mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP3232EUCN-L/TR MaxLinear, Inc. | 92 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-232-F; EIA-232; TIA-232; TIA-232-F; EIA-562; TIA-562; V.24; V.28 | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.31.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | - | 40 | R-PDSO-G16 | Not Qualified | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() SP481ECN-L/TR MaxLinear, Inc. | 683 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | R-PDSO-G8 | Not Qualified | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 100 ns | 60 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant |