- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP3243EBCY-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | 0°C~70°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | compliant | 40 | R-PDSO-G28 | Not Qualified | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | 150 ns | - | 1.2mm | 9.7mm | 4.4mm | RoHS Compliant | ||
![]() SP3078EEN-L MaxLinear, Inc. | 5000 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485; TIA-485 | -40°C~85°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | R-PDSO-G8 | Not Qualified | 16Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | 75 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP233AEP-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 240kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() XR33055HDTR-F MaxLinear, Inc. | 16 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 170mV | - | - | - | - | - | RoHS Compliant | ||
![]() XR33055IDTR-F MaxLinear, Inc. | 2516 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 170mV | - | - | - | - | - | RoHS Compliant | ||
![]() XR33155HDTR-F MaxLinear, Inc. | 2516 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 170mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP3494CN-L/TR MaxLinear, Inc. | 6583 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | R-PDSO-G8 | - | 2.5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 100 ns | 75 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3222EEY-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; EIA-232-D; EIA-232-F; V.24; V.28; EIA-562; TIA-232; TIA-232-F; TIA-562 | -40°C~85°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.31.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | compliant | 40 | R-PDSO-G20 | Not Qualified | 235Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 1.2mm | 6.5mm | 4.4mm | RoHS Compliant | ||
![]() SP3222ECY-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; EIA-232-D; EIA-232-F; V.24; V.28; EIA-562; TIA-232; TIA-232-F; TIA-562 | 0°C~70°C | Tube | 2013 | - | e3 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.31.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | compliant | 40 | R-PDSO-G20 | Not Qualified | 235Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 1.2mm | 6.5mm | 4.4mm | RoHS Compliant | ||
![]() SP3220EEY-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232-F; V.28 | -40°C~85°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | 40 | R-PDSO-G16 | Not Qualified | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | ||
![]() SP3222ECA-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232; EIA-232-D; EIA-232-F; V.24; V.28; EIA-562; TIA-232; TIA-232-F; TIA-562 | 0°C~70°C | Tube | 2013 | - | e3 | Obsolete | 2 (1 Year) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | compliant | 40 | R-PDSO-G20 | Not Qualified | 235Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() SP339ECR1-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 40-VFQFN Exposed Pad | YES | EIA-485; EIA-422; EIA-232 | 0°C~70°C | Tray | - | - | e3 | Obsolete | 3 (168 Hours) | 40 | EAR99 | Transceiver | Matte Tin (Sn) | OPERATES AT 5VSUPPLY; PROPAGATION DELAY VARIES WRT DATA RATES; 1 DRIVER, 1 RECIEVER FOR RS-485/422 | 8542.39.00.01 | 3.3V 5V | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.5mm | compliant | 40 | S-XQCC-N40 | - | 1Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 25mV | - | - | 1mm | 6mm | 6mm | RoHS Compliant | ||
![]() SP3222EBEA-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232-F; TIA-232-F; V.24; V.28 | -40°C~85°C | Tube | - | - | e3 | Discontinued | 2 (1 Year) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | R-PDSO-G20 | Not Qualified | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() SP232AET-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~85°C | Tube | 2008 | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 240kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP202EEP-L MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 240kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP208EEA-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | EIA-232; V.28 | -40°C~85°C | Tube | 2012 | - | e3 | Obsolete | 2 (1 Year) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | compliant | 40 | R-PDSO-G24 | Not Qualified | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 500mV | 1500 ns | - | 1.99mm | 8.2mm | 5.29mm | RoHS Compliant | ||
![]() SP1486EEN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; TIA-422; EIA-485; TIA-485 | -40°C~85°C | Tube | - | Profibus® | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | R-PDSO-G8 | Not Qualified | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | 40 ns | 20 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3243EET-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | -40°C~85°C | Tube | - | - | - | Discontinued | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP336EET-L MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232; V.11; V.28; EIA-422; EIA-485 | -40°C~85°C | Tube | - | - | e3 | Obsolete | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3.3V 5V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | compliant | 40 | R-PDSO-G28 | Not Qualified | 250kbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 500mV | 150 ns | - | 2.65mm | 17.9mm | 7.5mm | RoHS Compliant | ||
![]() SP1491ECN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 70mV | - | - | - | - | - | - |