- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP3243EUCY-L/TR MaxLinear, Inc. | 16 |
| Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | 0°C~70°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | 40 | R-PDSO-G28 | Not Qualified | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | 150 ns | - | 1.2mm | 9.7mm | 4.4mm | RoHS Compliant | ||
![]() XR3082XID-F MaxLinear, Inc. | 98 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | - | ||
![]() XR3076XID-F MaxLinear, Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | - | ||
![]() XR3070XID-F MaxLinear, Inc. | 42000 | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | - | ||
![]() SP3224EEA-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP337EUCT-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tube | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS232, RS422, RS485 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() XR33158IDTR-F MaxLinear, Inc. | 5620 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 170mV | - | - | - | - | - | RoHS Compliant | ||
![]() XRT91L30IQ-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-FQFP | YES | - | - | -40°C~85°C | Tray | e3 | Obsolete | 2A (4 Weeks) | 64 | - | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | S-PQFP-G64 | - | - | - | SONET/SDH | - | - | - | - | Full | - | - | - | 2.45mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR32431EBCR-F MaxLinear, Inc. | 92 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tray | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() XR33035IDTR-F MaxLinear, Inc. | 5620 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | R-PDSO-G8 | - | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 200 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XR3082XIDTR-F MaxLinear, Inc. | 16 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 200 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP1490ECN-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 70mV | - | - | - | - | - | - | ||
![]() XR3174EID-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 500kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | - | ||
![]() XR32430EHCR-F MaxLinear, Inc. | 96 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tray | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() XR32431EHCR-F MaxLinear, Inc. | 90 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tray | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP335ECR1-L/TR MaxLinear, Inc. | 16 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | EIA-232; V.28 | 0°C~70°C | Tape & Reel (TR) | - | Active | 2 (1 Year) | 32 | EAR99 | Transceiver | - | IT ALSO SUPPORTS 1 DRIVER, 1 RECEIVER WITH INTERFACE STANDARD RS-485/422 | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | - | 2 | 3.3V | 0.5mm | - | - | S-XQCC-N32 | - | 1Mbps, 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1, 2/2 | 2 | 2 | Full | 25mV | 150 ns | 1000 ns | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() SP4082EEN-L/TR MaxLinear, Inc. | 398 |
| - | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | R-PDSO-G8 | Not Qualified | 115Kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 250 ns | 3500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3220ECA-L/TR MaxLinear, Inc. | 39 |
| Datasheet | 16 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Active | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | 1/1 | - | - | Full | 300mV | - | - | - | - | - | RoHS Compliant | ||
![]() XRT7295ATIW MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-BSOJ (0.300, 7.62mm Width) | YES | - | - | -40°C~85°C | Tube | e3 | Obsolete | 1 (Unlimited) | 20 | - | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | 5V | DUAL | J BEND | NOT SPECIFIED | 1 | 5V | 1.27mm | compliant | NOT SPECIFIED | R-PDSO-J20 | - | - | - | DS3, E3, STS-1 | - | 0/1 | - | - | - | - | - | - | 5.08mm | 12.8mm | 7.52mm | RoHS Compliant | ||
![]() SP1490EEN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 70mV | - | - | - | - | - | - |