- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR33035ID-F MaxLinear, Inc. | 492 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 2.8V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 40 | XR33035 | R-PDSO-G8 | - | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 25mV | 200 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XR3160EIUTR-F MaxLinear, Inc. | 16 |
| Datasheet | 29 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | RS-232 IS SINGLE ENDED INPUT | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | - | R-PDSO-G20 | - | 1Mbps, 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1, 2/2 | 2 | - | 2 | Full | 30mV | 150 ns | 1000 ns | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() XR3088XIDTR-F MaxLinear, Inc. | 10000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | - | R-PDSO-G8 | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 25mV | 200 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP1485EMN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Military grade | -40°C~125°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.25V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | compliant | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | MIL-STD-883 | 1 | Half | 20mV | 70 ns | 40 ns | 1.748mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP3232EHCY-L/TR MaxLinear, Inc. | 39 |
| Datasheet | 14 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | - | R-PDSO-G16 | Not Qualified | 460Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | RoHS Compliant | ||
![]() SP26LV432CN-L/TR MaxLinear, Inc. | 2500 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3.3V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 40 | - | R-PDSO-G16 | Not Qualified | 50Mbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | - | 4 | - | 60mV | 35 ns | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() XRT6166CD-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | 1997 | e3 | Active | 3 (168 Hours) | 28 | - | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | - | R-PDSO-G28 | Not Qualified | - | - | - | - | 1/1 | - | - | - | Full | - | - | - | 2.65mm | 17.9mm | 7.5mm | RoHS Compliant | ||
![]() XR3171EID-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 25mV | - | - | - | - | - | - | ||
![]() XRT6166ID-F MaxLinear, Inc. | 25 |
| Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | NO | - | - | - | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.31.00.01 | 4.75V~5.25V | DUAL | THROUGH-HOLE | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | - | R-PDIP-T28 | Not Qualified | - | - | - | - | 1/1 | - | - | - | Full | - | - | - | 6.35mm | 37.4mm | 15.24mm | RoHS Compliant | ||
![]() XR3160ECUTR-F MaxLinear, Inc. | 16 |
| Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-485; EIA-422 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | RS-232 IS SINGLE ENDED INPUT | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | - | R-PDSO-G20 | - | 1Mbps, 20Mbps | YES | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1, 2/2 | 2 | - | 2 | Full | 30mV | 150 ns | 1000 ns | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() SP3243EUER-L/TR MaxLinear, Inc. | 32 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | EIA-232-F; EIA-232; EIA-562; TIA-232-F; TIA-232; TIA-562; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 32 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | 260 | 3 | 3.3V | 0.5mm | - | 40 | - | S-XQCC-N32 | Not Qualified | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | - | 5 | Full | 300mV | 150 ns | - | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() SP322CF-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LQFP | - | 44-LQFP (10x10) | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiprotocol | - | 3/3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3249EEY-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 5/3 | - | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP3232EUCP-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 2/2 | - | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() XR3170EID-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 25mV | - | - | - | - | - | - | ||
![]() SP1490EEN-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | - | Full | 70mV | - | - | - | - | - | - | ||
![]() SP1485EMN-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.25V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | - | Half | 20mV | - | - | - | - | - | - | ||
![]() XR3087XIDTR-F MaxLinear, Inc. | 34 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | - | R-PDSO-G8 | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 25mV | 200 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP5301CY-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | 12Mbps | - | USB 1.1 | - | 1/1 | - | - | - | Half | - | - | - | - | - | - | - | ||
![]() XR32430EBCR-F MaxLinear, Inc. | 37 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | 0°C~70°C | Tray | - | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 3/5 | - | - | - | Full | 300mV | - | - | - | - | - | - |