- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Factory Pack Quantity | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Seated Height-Max | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXB4583EL2000-LLZR MaxLinear, Inc. | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3082EEN/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | - | YES | - | 8 | - | MAXLINEAR INC | EIA-485; TIA-485; TIA-422; EIA-422 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | 1.75 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | 1 | - | - | 200 ns | 2600 ns | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() SP3232BEP MaxLinear Inc | In Stock | - | Datasheet | - | - | - | NO | - | 16 | - | MAXLINEAR INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | - | 2.54 mm | compliant | - | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 1 mA | - | - | NO | - | - | - | - | 2 | - | - | - | - | - | 0.0016 A | 10 V | 0.000001 A | - | - | - | - | ||
![]() PSB83524M MaxLinear, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXL83122E-ADA-R MaxLinear | In Stock | - | Datasheet | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXL83121E-ADA-R MaxLinear | In Stock | - | Datasheet | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXL83411E-AGA-R MaxLinear, Inc. | 2019 |
| - | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | - | - | Receiver | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | RS422, RS485 | - | - | 0/4 | - | - | - | 70 mV | - | - | - | - | - | - | - | - | - | ||
![]() SP3220EUEY MaxLinear Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP207HCA-L/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | - | YES | - | 24 | - | MAXLINEAR INC | - | 2 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | - | - | 5 V | - | - | e3 | - | - | - | EAR99 | - | MATTE TIN | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | - | 0.635 mm | compliant | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | 10 mA | - | - | NO | - | - | - | - | 5 | - | - | - | - | - | 0.0032 A | 10 V | - | - | - | - | - | ||
![]() SP3070ECN MaxLinear Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAXLINEAR INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP432CP MaxLinear Inc | In Stock | - | Datasheet | - | - | - | NO | - | 16 | - | MAXLINEAR INC | EIA-422 | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | No | 5.5 V | 3 V | 3.3 V | - | - | e0 | - | - | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | compliant | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | - | 5.334 mm | - | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | 4 | - | - | 35 ns | - | - | - | - | - | 20.066 mm | 7.62 mm | - | ||
![]() MXL86110I-AQB-R MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | Transceiver | - | - | 1.045V ~ 1.32V, 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps, 100Mbps, 1Gbps | - | - | Ethernet | - | - | 1/1 | - | - | Full, Half | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3232BCA MaxLinear Inc | In Stock | - | Datasheet | - | - | - | YES | - | 16 | - | MAXLINEAR INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.3 | SSOP16,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | - | 0.635 mm | compliant | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | 1 mA | - | - | NO | - | - | - | - | 2 | - | - | - | - | - | 0.0016 A | 10 V | 0.000001 A | - | - | - | - | ||
![]() MXL83211E-ADA-R MaxLinear, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXL83214E-AHA-R MaxLinear, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXL83214E-ARA-R MaxLinear, Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP3243BCA MaxLinear Inc | In Stock | - | Datasheet | - | - | - | YES | - | 28 | - | MAXLINEAR INC | EIA-232-F; EIA-232; TIA-232; TIA-232-F; EIA-562; TIA-562; V.24; V.28 | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5.5 V | 3 V | 3.3 V | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 3 | - | 0.65 mm | compliant | - | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | - | 2 mm | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 3 | 5 | - | - | 150 ns | - | - | - | - | - | 10.2 mm | 5.3 mm | - | ||
![]() SP207HBEA-L/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | - | YES | - | 28 | - | MAXLINEAR INC | - | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | - | - | 5 V | - | - | e3 | - | - | - | EAR99 | - | MATTE TIN | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | - | 0.635 mm | compliant | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 10 mA | - | - | NO | - | - | - | - | 5 | - | - | - | - | - | 0.0032 A | 10 V | - | - | - | - | - | ||
![]() SP3078ECN-L MaxLinear Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAXLINEAR INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP1485ECN-L MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.25V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | compliant | 40 | R-PDSO-G8 | Not Qualified | - | - | 20Mbps | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 20mV | 70 ns | 30 ns | - | - | - | 1.748mm | 4.9mm | 3.9mm | RoHS Compliant |