- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP3238ECY-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | 0°C~70°C | Tube | - | Discontinued | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 5/3 | - | - | Full | 500mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP3243EUCT-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tube | - | Discontinued | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP3249ECY-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 5/3 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP3227EEA-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 1/1 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP337EBCT-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tube | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232, RS422, RS485 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() XR3073XID-F MaxLinear, Inc. | 30000 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | - | ||
![]() SP233AET-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | EIA-232; TIA-232; V.28 | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 40 | R-PDSO-G20 | Not Qualified | 240kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 1000 ns | 3000 ns | 2.65mm | 12.8mm | 7.5mm | RoHS Compliant | ||
![]() SP3222EBEY-L/TR MaxLinear, Inc. | 39 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 2/2 | - | - | Full | 300mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP331ET-L/TR MaxLinear, Inc. | 16 |
| Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232; EIA-485 | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 2 DRIVERS/RECEIVERS FOR RS-485 AND 4 DRIVERS/RECEIVERS FOR RS-232 | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 40 | R-PDSO-G28 | Not Qualified | 235Kbps | YES | RS232, RS485 | DIFFERENTIAL | 4/4 | 2 | 2 | Full | - | 200 ns | 120 ns | 2.65mm | 17.9mm | 7.5mm | RoHS Compliant | ||
![]() XR3083XID-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | - | ||
![]() XR3088XID-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | - | ||
![]() SP211CA-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | 0°C~70°C | Tube | - | Discontinued | 2 (1 Year) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | 4/5 | - | - | Full | 500mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP211EHEA-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | -40°C~85°C | Tube | - | Discontinued | 2 (1 Year) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | 4/5 | - | - | Full | 500mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP3227ECA-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 0°C~70°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 1/1 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP3226ECA-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | 0°C~70°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 1/1 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP3243EBCT-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP3243EBET-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP3245ECA-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | 0°C~70°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 200mV | - | - | - | - | - | - | ||
![]() SP3244EER1-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 200mV | - | - | - | - | - | - | ||
![]() SP509CF-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | - | 0°C~70°C | Tray | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 40Mbps | - | Multiprotocol | - | 8/8 | - | - | Full | - | - | - | - | - | - | - |