- Part Status
- Packaging
- Data Rate
- ECCN Code
- HTS Code
- Package / Case
- Mounting Type
- Number of Drivers/Receivers
- Operating Temperature
- Protocol
- Type
- Voltage - Supply
Attribute column
Manufacturer
MaxLinear Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP310ACP-L MaxLinear, Inc. | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | - | 0°C~70°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 240kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP310AET-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 240kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() SP3220EUCA-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | 0°C~70°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 1/1 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP3222EUCA-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 2/2 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP3243EUCR-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP481ECP-L MaxLinear, Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 10Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 20mV | - | - | - | - | - | - | ||
![]() SP3243EBER-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Bulk | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP5301CY-L/TR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 3.3V 5V | - | - | - | - | - | - | - | - | 12Mbps | - | USB 1.1 | - | 1/1 | - | - | Half | - | - | - | - | - | - | - | ||
![]() XR3078XIDTR-F MaxLinear, Inc. | 1 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 40 | R-PDSO-G8 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 50 ns | 25 ns | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XR32430EUCRTR-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() XR32431EUCRTR-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() XR32430EHCRTR-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 460Kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | - | ||
![]() SP3243EUER-L/MTR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Discontinued | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | RoHS Compliant | ||
![]() SP3243EBCR-L/MTR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Discontinued | 2 (1 Year) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 300mV | - | - | - | - | - | RoHS Compliant | ||
![]() XR5486EIDTR-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 52Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | - | ||
![]() XR5487EIDTR-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 52Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | - | ||
![]() SP3232EUEN-L MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 2/2 | - | - | - | 300mV | - | - | - | - | - | - | ||
![]() SP310ECP-L MaxLinear, Inc. | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 240kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | ||
![]() XR3173EID-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | 500kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | - | ||
![]() XR3176EID-F MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tube | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | 20Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | - |