- Package / Case
- Data Rate (Max)
- JESD-30 Code
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
MaxLinear Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Agency Approvals | Maximum Voltage Rating | Mfr | Mounting | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Hold Current | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Trip Current | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | Typical Power Dissipation | With Auto Flow Control | With IrDA Encoder/Decoder | Product Length | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR17V258IV-SAA-F MaxLinear | 600 | - | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | 2 | cULus/TUV | 33 Vdc | MaxLinear, Inc. | Surface Mount | - | - | - | Bulk | Obsolete | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 8, OCTART | - | - | - | - | RS232, RS422, RS485 | - | - | - | 1.1 A | - | 8Mbps | - | - | 2.2 A | - | - | - | - | Yes | Timer/Counter | Yes | 0.8 W | Yes | Yes | 4.73 mm | - | - | - | - | ||
![]() XR16C854CV-F MaxLinear, Inc. | 4 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | - | - | - | - | - | 8 | 70°C | - | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | 6mA | 3 | RS232, RS485 | NO | YES | 8 | - | - | 2Mbps | 4 | - | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR16C854DIV-F MaxLinear, Inc. | 960 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | 3 | RS232, RS485 | NO | YES | 8 | - | - | 2Mbps | 4 | - | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR16C854DCV-F MaxLinear, Inc. | 11 |
| Datasheet | 8 Weeks | Surface Mount | 64-LQFP | YES | - | - | - | - | - | - | - | 70°C | - | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | 3 | RS232, RS485 | NO | YES | 8 | - | - | 2Mbps | 4 | - | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR17V358IB176-F MaxLinear, Inc. | 1600 | - | Datasheet | 16 Weeks | Surface Mount | 176-LFBGA | YES | - | - | - | - | - | - | - | - | -40°C | - | - | - | Tray | - | - | e1 | Active | 4 (72 Hours) | 176 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.2V 3.3V | BOTTOM | BALL | 245 | 1.2V | - | NOT SPECIFIED | S-PBGA-B176 | Not Qualified | INDUSTRIAL | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS485 | YES | YES | 8 | - | - | 31.25Mbps | 8 | PCI | - | 3.125 MBps | - | NRZ | 256 Byte | Yes | - | - | - | - | - | - | 1.5mm | 13mm | 13mm | RoHS Compliant | ||
![]() XR16C854IV-F MaxLinear, Inc. | 50 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | - | - | - | - | - | 8 | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | 6mA | 3 | RS232, RS485 | NO | YES | 8 | - | - | 2Mbps | 4 | - | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR17V354IB176-F MaxLinear, Inc. | 660 | - | Datasheet | 16 Weeks | Surface Mount | 176-LFBGA | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | 2005 | - | e1 | Active | 4 (72 Hours) | 176 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | 3.3V | BOTTOM | BALL | 245 | 1.2V | 0.8mm | NOT SPECIFIED | S-PBGA-B176 | Not Qualified | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS485 | YES | YES | 8 | - | - | 31.25Mbps | 3 | PCI | - | 3.125 MBps | - | NRZ | 256 Byte | Yes | - | - | - | - | - | - | 1.5mm | 13mm | 13mm | RoHS Compliant | ||
![]() XR16M752IM48-F MaxLinear, Inc. | 436 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | ALSO OPERATES AT 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | 1.62V~3.63V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232, RS422, RS485 | NO | YES | 8 | - | - | 16Mbps | 2 | - | - | 2 MBps | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16L2552IM-F MaxLinear, Inc. | 11 |
| Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | 2010 | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | RS232 | NO | YES | 8 | - | - | 3.125Mbps | 2 | - | - | 0.390625 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() ST16C550CQ48-F MaxLinear, Inc. | 5178 | - | Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 70°C | - | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | - | NO | NO | 8 | - | - | 1.5Mbps | 1 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16C2850IM-F MaxLinear, Inc. | 921 | - | Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | RS232, RS485 | NO | YES | 8 | - | - | 6.25Mbps | 2 | - | - | 0.78125 MBps | - | - | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() ST16C654IQ100-F MaxLinear, Inc. | 7 |
| Datasheet | 26 Weeks | Surface Mount | 100-BQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | R-PQFP-G100 | Not Qualified | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 6mA | 5 | RS232 | NO | YES | 8 | - | 0 | 1.5Mbps | 4 | - | - | 0.1875 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 3.4mm | 20mm | 14mm | RoHS Compliant | ||
![]() ST16C550IQ48-F MaxLinear, Inc. | 14 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | - | NO | NO | 8 | - | - | 1.5Mbps | 1 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16C850CM-F MaxLinear, Inc. | 5000 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 70°C | - | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 36MHz | - | 3 | RS485 | NO | YES | 8 | - | - | 2Mbps | 1 | ISA | - | 0.28125 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Printer Port, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16L2750IM-F MaxLinear, Inc. | 50 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | RS232, RS485 | NO | YES | 8 | - | - | 6.25Mbps | 2 | - | - | 0.78125 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16L2751CM-F MaxLinear, Inc. | 50 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 70°C | - | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 4 | RS232, RS485 | NO | YES | 8 | - | - | 6.25Mbps | 2 | - | - | 0.78125 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() ST16C650AIQ48-F MaxLinear, Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.9V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 10 | RS232, RS422, RS485 | NO | YES | 8 | - | - | 3.125Mbps | 1 | ISA | - | 0.390625 MBps | - | NRZ | 32 Byte | Yes | Internal Oscillator, Printer Port, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16C854IQ-F MaxLinear, Inc. | 14 |
| Datasheet | 16 Weeks | Surface Mount | 100-BQFP | YES | - | - | - | - | - | - | 8 | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | R-PQFP-G100 | Not Qualified | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | 5 | RS232, RS485 | NO | YES | 8 | - | - | 2Mbps | 4 | - | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 3.4mm | 20mm | 14mm | RoHS Compliant | ||
![]() XR16L2751IM-F MaxLinear, Inc. | 11 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | - | - | - | - | - | 8 | 85°C | -40°C | - | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 4 | RS232, RS485 | NO | YES | 8 | - | - | 6.25Mbps | 2 | - | - | 0.78125 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16C854CJ-F MaxLinear, Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | - | - | - | - | - | - | 70°C | - | - | - | - | Tube | - | - | e3 | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J68 | Not Qualified | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | 5 | RS232, RS485 | NO | YES | 8 | - | - | 2Mbps | 4 | - | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | 5.08mm | 24.23mm | 24.23mm | RoHS Compliant |