- Package / Case
- Data Rate (Max)
- JESD-30 Code
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
MaxLinear Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR16C850IM-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | - | - | INDUSTRIAL | - | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 36MHz | - | 3 | RS485 | NO | YES | 8 | 2Mbps | 1 | ISA | 0.28125 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Printer Port, Timer/Counter | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() ST16C654CQ100-F MaxLinear, Inc. | 50 |
| Datasheet | 16 Weeks | Surface Mount | 100-LQFP | YES | - | 70°C | - | Tray | - | ST16C654 | e3 | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.65mm | 40 | R-PQFP-G100 | Not Qualified | - | - | COMMERCIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 5 | RS232 | NO | YES | 8 | 1.5Mbps | 4 | - | 0.1875 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 3.4mm | 20mm | 14mm | RoHS Compliant | ||
![]() XR16M2550IL32-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | - | - | e3 | Obsolete | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 1.62V~3.63V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | S-XQCC-N32 | Not Qualified | - | - | INDUSTRIAL | - | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232, RS422 | NO | YES | 8 | 16Mbps | 2 | - | 2 MBps | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() XR16C854IJ-F MaxLinear, Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | - | - | e3 | Active | 3 (168 Hours) | 68 | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J68 | Not Qualified | - | - | INDUSTRIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | 5 | RS232, RS485 | NO | YES | 8 | 2Mbps | 4 | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | 5.08mm | 24.23mm | 24.23mm | RoHS Compliant | ||
![]() XR16L580IM-F MaxLinear, Inc. | 19 |
| Datasheet | - | Surface Mount | 48-TQFP | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | 5A991 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | - | - | INDUSTRIAL | - | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | RS232, RS422 | NO | YES | 8 | 3.125Mbps | 1 | - | 0.390625 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16V2750IM-F MaxLinear, Inc. | 3000 |
| Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | - | 85°C | -40°C | Tray | 2007 | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY AT 50MHZ | 8542.31.00.01 | 2.25V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | - | - | INDUSTRIAL | - | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232, RS485 | NO | YES | 8 | 8Mbps | 2 | - | 1 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16L2751IM-F MaxLinear, Inc. | 11 |
| Datasheet | 16 Weeks | Surface Mount | 48-TQFP | YES | 8 | 85°C | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 30 | S-PQFP-G48 | Not Qualified | - | - | INDUSTRIAL | - | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 4 | RS232, RS485 | NO | YES | 8 | 6.25Mbps | 2 | - | 0.78125 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16C854CJ-F MaxLinear, Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 70°C | - | Tube | - | - | e3 | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J68 | Not Qualified | - | - | COMMERCIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 32MHz | - | 5 | RS232, RS485 | NO | YES | 8 | 2Mbps | 4 | - | 0.25 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | 5.08mm | 24.23mm | 24.23mm | RoHS Compliant | ||
![]() ST16C1550CQ48-F MaxLinear, Inc. | 11 |
| Datasheet | 8 Weeks | Surface Mount | 48-TQFP | YES | - | 70°C | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G48 | Not Qualified | 5.5V | - | COMMERCIAL | 2.97V | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | - | NO | YES | 8 | - | 1 | - | 0.1875 MBps | ASYNC, BIT | NRZ | - | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR16V698IQ100-F MaxLinear, Inc. | 11 |
| Datasheet | 26 Weeks | Surface Mount | 100-BQFP | YES | - | - | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | 2.25V~3.6V | QUAD | GULL WING | - | - | 0.635mm | - | R-PQFP-G100 | Not Qualified | - | 2.5/3.3V | INDUSTRIAL | - | 8 | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS485 | - | - | - | 15Mbps | - | - | - | - | - | 32 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | RoHS Compliant | ||
![]() XR16L784IV-F MaxLinear, Inc. | 14100 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 5V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | - | INDUSTRIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 8 | RS485 | NO | YES | 8 | 6.25Mbps | 4 | - | 0.78125 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() ST16C2550IJ44-F MaxLinear, Inc. | 40 |
| Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | 1999 | - | e3 | Active | 1 (Unlimited) | 44 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | - | INDUSTRIAL | - | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232, RS485 | NO | NO | 8 | 4Mbps | 2 | - | 0.5 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | 4.57mm | 16.5862mm | 16.5862mm | RoHS Compliant | ||
![]() ST16C554DIJ68-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | - | - | e3 | Active | 3 (168 Hours) | 68 | 5A991 | MATTE TIN (SN) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 30 | S-PQCC-J68 | Not Qualified | - | - | INDUSTRIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 6mA | 3 | RS232 | NO | NO | 8 | 1.5Mbps | 4 | - | 0.1875 MBps | - | NRZ | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | 4.57mm | 24.23mm | 24.23mm | RoHS Compliant | ||
![]() XR16L2552IJTR-F MaxLinear, Inc. | 11 |
| Datasheet | 8 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 44 | - | Matte Tin (Sn) | - | - | 2.25V~5.5V | QUAD | J BEND | - | - | 1.27mm | - | S-PQCC-J44 | Not Qualified | - | 2.5/5V | INDUSTRIAL | - | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS232 | - | - | - | 3.125Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | RoHS Compliant | ||
![]() XR68M752IL32-F MaxLinear, Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) | ALSO OPERATES AT 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | 1.62V~3.63V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | NOT SPECIFIED | S-XQCC-N32 | Not Qualified | - | - | INDUSTRIAL | - | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232, RS422, RS485 | NO | YES | 8 | 16Mbps | 2 | - | 2 MBps | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() XR16V564IL-F MaxLinear, Inc. | 41 |
| Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 1 (Unlimited) | 48 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.25V~3.6V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | S-XQCC-N48 | Not Qualified | - | - | INDUSTRIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232 | NO | YES | 8 | 16Mbps | 4 | - | 2 MBps | - | - | 32 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1mm | 7mm | 7mm | RoHS Compliant | ||
![]() ST16C550IJ44-F MaxLinear, Inc. | 93 |
| Datasheet | 16 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tube | - | ST16C550 | e3 | Active | 1 (Unlimited) | 44 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | - | INDUSTRIAL | - | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | - | NO | NO | 8 | 1.5Mbps | 1 | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Timer/Counter | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR16V654IL-F MaxLinear, Inc. | 20 |
| Datasheet | 26 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY @ 50MHZ | 8542.31.00.01 | 2.25V~3.6V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 40 | S-XQCC-N48 | Not Qualified | - | - | INDUSTRIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232 | NO | YES | 8 | 16Mbps | 4 | - | 2 MBps | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1mm | 7mm | 7mm | RoHS Compliant | ||
![]() XR82C684CJ-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 70°C | - | Tube | - | - | e3 | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J68 | Not Qualified | - | - | COMMERCIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 7.372MHz | - | 5 | - | NO | NO | 8 | 1Mbps | 4 | 8800; 68000; 8085; Z80; 8088; 80286; 80486; 8051; PENTIUM | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Internal Oscillator, Timer/Counter | - | 5.08mm | 24.2316mm | 24.2316mm | RoHS Compliant | ||
![]() ST16C654IQ64-F MaxLinear, Inc. | 27 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | - | INDUSTRIAL | - | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | RS232 | NO | YES | 8 | 1.5Mbps | 4 | - | 0.1875 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | 1.6mm | 10mm | 10mm | RoHS Compliant |