- Package / Case
- Data Rate (Max)
- JESD-30 Code
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
MaxLinear Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | RAM (words) | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST16C554DCQ64-F MaxLinear, Inc. | 160 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 70°C | - | - | Tray | 2006 | - | e3 | Active | 3 (168 Hours) | 64 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | RS232 | NO | NO | - | 8 | - | 1.5Mbps | 4 | - | - | 0.1875 MBps | - | NRZ | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR16L784CV-F MaxLinear, Inc. | 11 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 70°C | - | - | Tray | 2008 | - | e3 | Active | 3 (168 Hours) | 64 | 5A991 | Matte Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 8 | RS485 | NO | YES | - | 8 | - | 6.25Mbps | 4 | - | - | 0.78125 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() ST16C2552CJ44-F MaxLinear, Inc. | 51 | - | Datasheet | 16 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | - | Tube | 1999 | - | e3 | Active | 1 (Unlimited) | 44 | 5A991 | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3V | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232, RS485 | NO | YES | - | 8 | - | 4Mbps | 2 | - | - | 0.5 MBps | - | NRZ | 16 Byte | Yes | Configurable GPIO, Internal Oscillator, Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR82C684J/44-F MaxLinear, Inc. | 41 |
| Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 7.372MHz | - | 5 | - | NO | NO | - | 8 | - | 1Mbps | 4 | 8800; 68000; 8085; Z80; 8088; 80286; 80486; 8051; PENTIUM | - | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Internal Oscillator, Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR16C2852IJ-F MaxLinear, Inc. | 4 |
| Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | 44 | EAR99 | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | RS232, RS485 | NO | YES | - | 8 | - | 3.125Mbps | 2 | - | - | 0.390625 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | 4.572mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() ST16C554DCJ68TR-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 70°C | - | - | Tape & Reel (TR) | 2006 | ST16C554 | e3 | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | - | - | 1.27mm | - | S-PQCC-J68 | Not Qualified | 3.3/5V | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS232 | - | - | - | - | - | 1.5Mbps | - | - | - | - | - | - | 16 Byte | - | Internal Oscillator, Timer/Counter | Yes | - | - | - | - | RoHS Compliant | ||
![]() XR16M654IL48-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | e3 | Active | 1 (Unlimited) | 48 | - | Matte Tin (Sn) | - | - | 1.62V~3.63V | QUAD | NO LEAD | - | - | 0.5mm | - | S-PQCC-N48 | Not Qualified | 1.8/3.3V | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS232 | - | - | - | - | - | 16Mbps | - | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | RoHS Compliant | ||
![]() ST16C654IJ68-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 85°C | -40°C | - | Tube | - | - | e3 | Active | 3 (168 Hours) | 68 | - | Matte Tin (Sn) | ALSO OPERATE AT 5.0 V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 3.3V | 1.27mm | 10 | S-PQCC-J68 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 6mA | 5 | RS232 | NO | YES | - | 8 | - | 1.5Mbps | 4 | - | - | 1.5 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | 5.08mm | 24.23mm | 24.23mm | RoHS Compliant | ||
![]() XR68C681CJTR-F MaxLinear, Inc. | 5000 | - | Datasheet | 16 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | Military grade | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 44 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | - | 5V | 1.27mm | - | S-PQCC-J44 | - | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | - | NO | NO | MIL-STD-883 | 8 | - | 1Mbps | 2 | MC68681; SCC68692 | - | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Internal Oscillator, Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR16L580IL-F MaxLinear, Inc. | 41 |
| Datasheet | 16 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | e3 | Active | 2 (1 Year) | 32 | 5A991 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~5.5V | QUAD | NO LEAD | 260 | 5V | 0.5mm | 40 | S-XQCC-N32 | Not Qualified | - | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | - | 3 | RS232, RS422 | NO | YES | - | 8 | - | 3.125Mbps | 1 | - | - | 0.390625 MBps | - | NRZ | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | 1mm | 5mm | 5mm | RoHS Compliant | ||
![]() XR88C92CJ-F MaxLinear, Inc. | 19 |
| Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | - | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY AT 8MHZ | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 3.3V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 4 | - | NO | YES | - | 8 | - | 230.4Kbps | 2 | - | - | 0.125 MBps | ASYNC, BIT | NRZ | 8 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR68C681J-F MaxLinear, Inc. | 4 | - | Datasheet | 16 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Military grade | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | EAR99 | Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 4MHz | - | 4 | - | NO | NO | MIL-STD-883 | 8 | - | 1Mbps | 2 | MC68681; SCC68692 | - | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Internal Oscillator, Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() ST16C550CJ44TR-F MaxLinear, Inc. | 235 |
| Datasheet | 8 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | - | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 44 | 5A991 | MATTE TIN | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | - | NO | NO | - | 8 | - | 1.5Mbps | 1 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR16V654IV-F MaxLinear, Inc. | 11 |
| Datasheet | 26 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY @ 50MHZ | 8542.31.00.01 | 2.25V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | - | 3 | RS232 | NO | YES | - | 8 | - | 16Mbps | 4 | - | - | 2 MBps | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() ST16C550CJ44-F MaxLinear, Inc. | 5178 |
| Datasheet | 16 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | - | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | - | NO | NO | - | 8 | - | 1.5Mbps | 1 | - | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR16M781IL32-F MaxLinear, Inc. | 41 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | 85°C | -40°C | - | Tray | - | - | e3 | Active | 2 (1 Year) | 32 | - | Matte Tin (Sn) | - | 8542.31.00.01 | 1.62V~3.63V | QUAD | NO LEAD | - | - | 0.5mm | - | S-PQCC-N32 | Not Qualified | 1.8/3.3V | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | RS232, RS422, RS485 | - | - | - | - | - | 20Mbps | - | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | RoHS Compliant | ||
![]() ST16C654DCQ64-F MaxLinear, Inc. | 175 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 70°C | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 3 | RS232 | NO | YES | - | 8 | - | 1.5Mbps | 4 | - | - | 0.1875 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR88C681J-F MaxLinear, Inc. | 17 |
| Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | 4 | 85°C | -40°C | - | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | NOT SPECIFIED | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 7.372MHz | 15mA | 8 | - | NO | YES | - | 8 | 128 | 1Mbps | 2 | 8080; 8080A; 8085; 8086; 8088; Z80; Z8000; 68XX; 65XX; 8051; 68HC11 | 8 | 0.125 MBps | ASYNC, BIT | NRZ | 3 Byte | - | Internal Oscillator, Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR68C192CV-F MaxLinear, Inc. | 41 |
| Datasheet | 16 Weeks | Surface Mount | 44-LQFP | YES | - | 70°C | - | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 40 | S-PQFP-G44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | - | 4 | - | NO | YES | - | 8 | - | 230.4Kbps | 2 | - | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR16C850CJ-F MaxLinear, Inc. | 5000 |
| Datasheet | 8 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | - | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | - | Matte Tin (Sn) | ALSO OPERATES AT 2.97V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 36MHz | - | 3 | RS485 | NO | YES | - | 8 | - | 2Mbps | 1 | ISA | - | 0.28125 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Printer Port, Timer/Counter | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant |