- Package / Case
- Data Rate (Max)
- JESD-30 Code
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
MaxLinear Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST16C552AIJ68-F MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 68-LCC (J-Lead) | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | - | - | 16 Byte | Yes | Configurable GPIO, Printer Port, Timer/Counter | - | - | - | - | - | - | - | ||
![]() XR16M570IL24TR-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | RS232, RS422, RS485 | - | - | - | 16Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | Yes | Yes | Yes | - | - | - | RoHS Compliant | ||
![]() XR16M654IV64-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 1.62V~3.63V | - | - | - | - | - | - | - | - | - | - | 4, QUART | - | - | - | RS232 | - | - | - | 16Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | - | ||
![]() ST16C550CQ48TR-F MaxLinear, Inc. | 11 |
| Datasheet | 8 Weeks | Surface Mount | 48-TQFP | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | 1.5Mbps | - | - | - | - | - | 16 Byte | Yes | Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() ST16C654DIQ64-F MaxLinear, Inc. | 1107 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | 2005 | - | e3 | Active | 3 (168 Hours) | 64 | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 3 | RS232 | NO | YES | 8 | 1.5Mbps | 4 | - | 0.1875 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() ST16C552CJ68-F MaxLinear, Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 68-LCC (J-Lead) | YES | - | 70°C | - | Tube | - | - | e3 | Active | 3 (168 Hours) | 68 | Matte Tin (Sn) | ALSO OPERATES AT 2.97 V MINIMUM SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 3 | - | NO | YES | 8 | 1.5Mbps | 2 | - | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | Configurable GPIO, Printer Port, Timer/Counter | - | - | - | 5.08mm | 24.23mm | 24.23mm | RoHS Compliant | ||
![]() ST16C654CQ64-F MaxLinear, Inc. | 51 |
| Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | 70°C | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 3 | RS232 | NO | YES | 8 | 1.5Mbps | 4 | - | 0.1875 MBps | - | NRZ | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR16V2550ILTR-F MaxLinear, Inc. | 11 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Active | 2 (1 Year) | - | Matte Tin (Sn) | - | 8542.31.00.01 | 2.25V~3.6V | - | - | 260 | - | - | 40 | - | - | - | - | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | RS232, RS422 | - | - | - | 16Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR16L2752CJTR-F MaxLinear, Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | RS232, RS485 | - | - | - | 6.25Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR16V654DIV-F MaxLinear, Inc. | 50 |
| Datasheet | 26 Weeks | Surface Mount | 64-LQFP | YES | - | 85°C | -40°C | Tray | - | - | e3 | Active | 3 (168 Hours) | 64 | Matte Tin (Sn) | ALSO OPERATES AT 2.5V SUPPLY @ 50MHZ | 8542.31.00.01 | 2.25V~3.6V | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | 3 | RS232 | NO | YES | 8 | 16Mbps | 4 | - | 2 MBps | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() XR68C92CV-F MaxLinear, Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 44-LQFP | YES | - | 70°C | - | Tray | - | - | e3 | Active | 3 (168 Hours) | 44 | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | S-PQFP-G44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 4 | - | NO | YES | 8 | 230.4Kbps | 2 | - | 0.125 MBps | ASYNC, BIT | NRZ | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() ST16C650ACJ44TR-F MaxLinear, Inc. | 41 |
| Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | Tape & Reel (TR) | - | ST16C650 | e3 | Active | 1 (Unlimited) | 44 | Matte Tin (Sn) | - | - | 2.9V~5.5V | QUAD | J BEND | - | - | 1.27mm | - | S-PQCC-J44 | Not Qualified | 3.3/5V | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | RS232, RS422, RS485 | - | - | - | 3.125Mbps | - | - | - | - | - | 32 Byte | Yes | Internal Oscillator, Printer Port, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR16C2850CJTR-F MaxLinear, Inc. | 41 |
| Datasheet | 14 Weeks | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | RS232, RS485 | - | - | - | 6.25Mbps | - | - | - | - | - | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR16L2551ILTR-F MaxLinear, Inc. | 41 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | RS232 | - | - | - | 3.125Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() XR68C192CJTR-F MaxLinear, Inc. | 41 |
| Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 230.4Kbps | - | - | - | - | - | 16 Byte | - | Configurable GPIO, Internal Oscillator, Timer/Counter | - | Yes | - | - | - | - | RoHS Compliant | ||
![]() XR16C2852IJTR-F MaxLinear, Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | RS232, RS485 | - | - | - | 3.125Mbps | - | - | - | - | - | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | - | - | - | RoHS Compliant | ||
![]() ST16C654CJ68TR-F MaxLinear, Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | - | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | - | - | 2.97V~5.5V | - | - | - | - | - | - | - | - | - | - | 4, QUART | - | - | - | RS232 | - | - | - | 1.5Mbps | - | - | - | - | - | 64 Byte | Yes | Internal Oscillator, Timer/Counter | Yes | Yes | Yes | - | - | - | RoHS Compliant | ||
![]() XR16C2852CJ-F MaxLinear, Inc. | 187 |
| Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | Matte Tin (Sn) | ALSO OPERATES AT 3.3V SUPPLY | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | 3 | RS232, RS485 | NO | YES | 8 | 3.125Mbps | 2 | - | 0.390625 MBps | - | NRZ | 128 Byte | Yes | Internal Oscillator, Timer/Counter | - | - | - | 4.572mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() XR82C684CJ/44-F MaxLinear, Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 70°C | - | Tube | - | - | e3 | Active | 1 (Unlimited) | 44 | Matte Tin (Sn) | - | 8542.31.00.01 | 5V | QUAD | J BEND | 260 | 5V | 1.27mm | 40 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | 4, QUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 7.372MHz | 5 | - | NO | NO | 8 | 1Mbps | 4 | 8800; 68000; 8085; Z80; 8088; 80286; 80486; 8051; PENTIUM | 0.125 MBps | ASYNC, BIT | NRZ | - | - | Internal Oscillator, Timer/Counter | - | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() ST16C2552IJ44TR-F MaxLinear, Inc. | 134 |
| Datasheet | 8 Weeks | Surface Mount | 44-LCC (J-Lead) | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 44 | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3V AT 30 MHZ | 8542.31.00.01 | 2.97V~5.5V | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | NOT SPECIFIED | S-PQCC-J44 | - | - | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 64MHz | 3 | RS232, RS485 | NO | YES | 8 | 4Mbps | 2 | - | 0.5 MBps | - | NRZ | 16 Byte | Yes | Configurable GPIO, Internal Oscillator, Timer/Counter | - | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant |