- Packaging
- Part Status
- Amplifier Type
- Mounting Type
- Package / Case
- Current - Supply
- Moisture Sensitivity Level (MSL)
- Number of Circuits
- Operating Temperature
- Slew Rate
- Voltage - Supply, Single/Dual (±)
- -3db Bandwidth
Attribute column
Manufacturer
MaxLinear Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Voltage - Input Offset | -3db Bandwidth | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR8052ASO8X MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 2 | 2.6mA | 190V/μs | Voltage Feedback | 1.3μA | 2.7V~12.6V ±1.35V~6.3V | 175MHz | 500μV | 65MHz | - | ||
![]() CLC4601ISO14X MaxLinear, Inc. | 766 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 2 (1 Year) | - | - | 4 | 20.8mA | 1500V/μs | Current Feedback | - | 8V~12V ±4V~6V | - | 2.7mV | 550MHz | - | ||
![]() XR2008ISO8MTR MaxLinear, Inc. | 60 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 2 | 505μA | 50V/μs | General Purpose | 1.2μA | 2.5V~5.5V ±1.25V~2.75V | 33MHz | 5mV | 35MHz | - | ||
![]() XR1009ISO8MTR MaxLinear, Inc. | 71 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 1 | 208μA | 27V/μs | General Purpose | 370nA | 2.5V~5.5V ±1.25V~2.75V | 20MHz | 5mV | 18MHz | - | ||
![]() CLC4000ISO14X MaxLinear, Inc. | 1792 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 2 (1 Year) | - | - | 4 | 7mA | 210V/μs | Voltage Feedback | 10μA | 5V~12V ±2.5V~6.5V | - | 300μV | 250MHz | - | ||
![]() CLC1003ISO8MTR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~125°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 1 | 2.2mA | 12V/μs | Voltage Feedback | 300nA | 2.5V~12V ±1.25V~6V | 55MHz | 50μV | 25MHz | - | ||
![]() CLC1605IST5X MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | compliant | - | 1 | 12mA | 2500V/μs | Current Feedback | 19μA | 4.5V~12V ±2.25V~6V | 1.5GHz | 10mV | 1.2GHz | - | ||
![]() CLC1003IST5X MaxLinear, Inc. | 15 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 1 | 2.2mA | 12V/μs | Voltage Feedback | 300nA | 2.5V~12V ±1.25V~6V | 35MHz | 50μV | 25MHz | - | ||
![]() CLC1006IST5X MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | 1 | 5.5mA | 1400V/μs | Voltage Feedback | 3.2μA | 4.5V~12V | - | 10mV | 500MHz | RoHS Compliant | ||
![]() CLC1200IDP8 MaxLinear, Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.260, 6.60mm) | 8-DIP | -40°C~85°C | Tube | Obsolete | 1 (Unlimited) | - | - | 1 | 20mA | 1.2V/μs | General Purpose | 500pA | ±2V~18V | - | 125μV | 700kHz | - | ||
![]() XR1008IST5X MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | -40°C~125°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 1 | 505μA | 50V/μs | General Purpose | 1.2μA | 2.5V~5.5V ±1.25V~2.75V | 33MHz | 5mV | 35MHz | - | ||
![]() XR8051AST5MTR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | -40°C~125°C | Tape & Reel (TR) | Discontinued | 1 (Unlimited) | - | Rail-to-Rail | 1 | 2.6mA | 190V/μs | Voltage Feedback | 1.3μA | 2.7V~12.6V ±1.35V~6.3V | 175MHz | 500μV | 65MHz | RoHS Compliant | ||
![]() CLC1002IST6 MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | -40°C~85°C | Tube | Obsolete | 1 (Unlimited) | compliant | - | 1 | 13mA | 170V/μs | Voltage Feedback | - | 4V~12V ±2V~6V | 965MHz | 500μV | 290MHz | RoHS Compliant | ||
![]() CLC1008IST5X MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 1 | 505μA | 50V/μs | General Purpose | 1.2μA | 2.5V~5.5V | 33MHz | 1mV | 35MHz | RoHS Compliant | ||
![]() XR1009IST5MTR MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | -40°C~125°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 1 | 208μA | 27V/μs | General Purpose | 370nA | 2.5V~5.5V ±1.25V~2.75V | 20MHz | 5mV | 18MHz | - | ||
![]() CLC2008ISO8 MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 2 | 505μA | 50V/μs | General Purpose | 1.2μA | 2.5V~5.5V | 33MHz | 1mV | 35MHz | RoHS Compliant | ||
![]() CLC2005IMP8X MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 2 | 4.2mA | 145V/μs | Voltage Feedback | 3μA | 2.5V~5.5V | 260MHz | 1.4mV | 90MHz | - | ||
![]() CLC2011IMP8 MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C | Tube | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 2 | 160μA | 9V/μs | Voltage Feedback | 90nA | 2.5V~5.5V ±1.25V~2.75V | 2.5MHz | 1.5mV | 3MHz | - | ||
![]() CLC2008ISO8X MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 2 | 505μA | 50V/μs | General Purpose | 1.2μA | 2.5V~5.5V | 33MHz | 1mV | 35MHz | RoHS Compliant | ||
![]() CLC4011ITP14 MaxLinear, Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | Rail-to-Rail | 4 | 160μA | 9V/μs | Voltage Feedback | 90nA | 2.5V~5.5V ±1.25V~2.75V | 2.5MHz | 1.5mV | 3MHz | - |