- Fault Protection
- Features
- Input Type
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
MaxLinear PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2526A-2EN-L/TR MaxLinear, Inc. | 2500 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | 5.5V | 3V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 0.16mA | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 110m Ω | Status Flag | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP2526A-2EN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | 5.5V | 3V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 0.16mA | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 110m Ω | Status Flag | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP2526A-1EN-L/TR MaxLinear, Inc. | 5 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | 5.5V | 3V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 0.16mA | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 110m Ω | Status Flag | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP2525A-1EN-L/TR MaxLinear, Inc. | 12620 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | 5.5V | 3V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | - | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70m Ω | Status Flag | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP2525A-2EN-L/TR MaxLinear, Inc. | 48 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | 5.5V | 3V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | - | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70m Ω | Status Flag | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP2526A-1EN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | 5.5V | 3V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 0.16mA | 1:2 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 110m Ω | Status Flag | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XRP2526IDTR-1-F MaxLinear, Inc. | 19 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | NOT SPECIFIED | R-PDSO-G8 | 2 | Not Qualified | - | 5.5V | 1.8V | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | - | 1:2 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP2525A-2EN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | 5.5V | 3V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | - | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70m Ω | Status Flag | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XRP2523ISTR-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 3.2V~6.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | Status Flag | - | - | - | - | ||
![]() SP2525A-1EN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e3 | Discontinued | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 40 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | 5.5V | 3V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | - | 1:1 | 3V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70m Ω | Status Flag | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() XRP2525IDTR-2-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | - | ||
![]() XRP2527IHBTR-1-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 1.8V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | - | ||
![]() XRP2525IDTR-1-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | - | ||
![]() XRP2528IHBTR-1-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:2 | 1.8V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | - | ||
![]() XRP2526ID-2-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TJ | Bulk | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:2 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | RoHS Compliant | ||
![]() XRP2525ID-2-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TJ | Tube | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | RoHS Compliant | ||
![]() XRP2526ID-1-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TJ | Tube | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:2 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | RoHS Compliant | ||
![]() XRP2526IDTR-2-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:2 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | - | ||
![]() XRP2524IDTR-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Digi-Reel® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:2 | 2.7V~6.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | Status Flag | - | - | - | - | ||
![]() XRP2525ID-1-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TJ | Tube | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 80m Ω | Status Flag | - | - | - | RoHS Compliant |