Filters
  • Current - Output
  • Factory Pack QuantityFactory Pack Quantity
  • Frequency - Switching
  • Function
  • Input Current
  • Input Voltage Range
  • Input Voltage-Max
  • Input Voltage-Min
  • Maximum Operating Temperature
  • Maximum Output Voltage
  • Mfr
  • Minimum Operating Temperature

Attribute column

Manufacturer

MaxLinear PMIC - Power Management - Specialized

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Development Kit

Factory Pack QuantityFactory Pack Quantity

Input Voltage Range

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Maximum Output Voltage

Mfr

Minimum Operating Temperature

Mounting Styles

Package

Product Status

RoHS

Operating Temperature

Packaging

Series

Type

Function

Number of Outputs

Voltage - Input (Max)

Output Type

Operating Supply Voltage

Voltage - Input (Min)

Operating Supply Current

Output Configuration

Output Current

Current - Output

Voltage - Output (Min/Fixed)

Topology

Frequency - Switching

Synchronous Rectifier

Voltage - Output (Max)

Input Current

Output Voltage Range

50
-

Surface Mount

TQFN-32

32-TQFN (4x4)

XR77103EVB-G1R2

3000

4.5 V to 14 V

14 V

4.5 V

+ 125 C

6 V

MaxLinear, Inc.

- 40 C

SMD/SMT

Tape & Reel (TR)

Active

Details

-40°C ~ 125°C (TJ)

MouseReel

-

General Purpose

Step-Down

3

14V

Adjustable

4.5 V to 14 V

4.5V

250 uA

Positive

2 A

2A

0.8V

Buck

1.14MHz

Yes

13.3V

250 uA

800 mV to 6 V

2433
-

Surface Mount

32-WFQFN Exposed Pad

32-TQFN (4x4)

-

3000

4.5 V to 14 V

14 V

4.5 V

+ 125 C

6 V

MaxLinear, Inc.

- 40 C

SMD/SMT

-

Active

Details

-40°C ~ 125°C (TJ)

Cut Tape

XR77103

General Purpose

Step-Down

3

14V

Fixed

-

4.5V

-

Positive

2 A

2A

0.9V, 1.8V, 3.3V

Buck

560kHz

Yes

-

250 uA

800 mV to 6 V