- Part Status
- Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Package / Case
- Packaging
- Reset
- Reset Timeout
- Voltage - Threshold
- RoHS Status
Attribute column
Manufacturer
MaxLinear PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP706TEN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | - | compliant | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 1V | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | - | 4.9mm | 3.895mm | RoHS Compliant | ||
![]() SP809EK-L-2-6/TR MaxLinear, Inc. | 19000 |
| Datasheet | 9 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 2.6V | 1 | 140ms Minimum | - | - | - | - | RoHS Compliant | ||
![]() SP809EK-L-2-3/TR MaxLinear, Inc. | 132 | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 2.3V | 1 | 140ms Minimum | - | - | - | - | RoHS Compliant | ||
![]() SP708SEN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | 2015 | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 1V | 1 | NO | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | - | 4.9mm | 3.895mm | RoHS Compliant | ||
![]() SP809NEK-L-3-1/TR MaxLinear, Inc. | 11 | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.1V | 1 | 140ms Minimum | - | - | - | - | RoHS Compliant | ||
![]() SP705EN-L MaxLinear, Inc. | 6 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | compliant | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 4.75V | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP706TCN-L/TR MaxLinear, Inc. | 35 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | 2015 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 1V | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | - | 4.9mm | 3.895mm | RoHS Compliant | ||
![]() SP708CN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | - | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | - | 1 | NO | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP706RCN-L/TR MaxLinear, Inc. | 35 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 1V | 1 | NO | Active Low | 2.63V | 1 | 140ms Minimum | - | - | 4.9mm | 3.895mm | RoHS Compliant | ||
![]() SP708EN-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | - | 1 | NO | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP691AEN-L/TR MaxLinear, Inc. | 27 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 4.75V | - | - | 40 | Open Drain, Push-Pull | - | Not Qualified | 5.5V | - | 2 | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | - | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() SP706EN-L/TR MaxLinear, Inc. | 10000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 4.5V | 1 | NO | Active Low | 4.4V | 1 | 140ms Minimum | 0.06mA | +4.4V | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP706TCU-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 0°C~70°C TA | Tube | 2015 | - | Discontinued | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | RoHS Compliant | ||
![]() SP705CN-L/TR MaxLinear, Inc. | 35 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 4.75V | 1 | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP708EN-L/TR MaxLinear, Inc. | 35 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | - | 1 | NO | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP706TEU-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C TA | Tube | 2015 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | 40 | - | S-PDSO-G8 | Not Qualified | 5.5V | 1V | 1 | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | - | 2.9972mm | 2.9972mm | RoHS Compliant | ||
![]() SP813LEN-L/TR MaxLinear, Inc. | 2777 |
| Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 5.5V | 4.75V | 1 | NO | Active High | 4.65V | 1 | 140ms Minimum | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() SP706SCU-L MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 0°C~70°C TA | Tube | - | e3 | Discontinued | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | - | S-PDSO-G8 | Not Qualified | 5.5V | 1V | 1 | NO | Active Low | 2.93V | 1 | 140ms Minimum | - | - | 2.9972mm | 2.8mm | RoHS Compliant | ||
![]() SP809NEK-L-4-6/TR MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 4.6V | 1 | 140ms Minimum | - | - | - | - | - | ||
![]() SP809EK-L-3-1/TR MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 3.1V | 1 | 140ms Minimum | - | - | - | - | - |