- Number of Outputs
- ECCN Code
- Reach Compliance Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Surface Mount
- Number of Terminals
- Package Body Material
- Rohs Code
- Qualification Status
Attribute column
Manufacturer
MaxLinear PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Line Regulation-Max | Load Regulation-Max | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Voltage - Output | Seated Height-Max | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Voltage Tolerance-Max | Output Current1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Operating Temperature TJ-Min | Output Voltage1-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXL7704-BQB-T MaxLinear | 8 |
| - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | MaxLinear, Inc. | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | DSPs, FPGA, Microprocessor | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Multiple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPX29500T-5.0 MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 3 | MAXLINEAR INC | 0.025% | 0.05% | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP3H,.55TB | SMSIP3H,.55TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | SINGLE | - | - | - | 2.54 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.37 V | - | - | 2% | 5 A | 125 °C | 20 V | FIXED | - | - | -40 °C | 5 V | - | - | ||
![]() SPX2810AR-3.3/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 3 | MAXLINEAR INC | 0.0066% | 0.0099% | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP3H,.38,90TB | SMSIP3H,.38,90TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | TR | SINGLE | - | - | - | 2.3 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.1 V | - | - | 2% | 1 A | 125 °C | 10 V | FIXED | - | - | -40 °C | 3.3 V | - | - | ||
![]() SPX2810AR-3.3 MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 3 | MAXLINEAR INC | 0.0066% | 0.0099% | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP3H,.38,90TB | SMSIP3H,.38,90TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | SINGLE | - | - | - | 2.3 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.1 V | - | - | 2% | 1 A | 125 °C | 10 V | FIXED | - | - | -40 °C | 3.3 V | - | - | ||
![]() SP6213EC5-5.0/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 5 | MAXLINEAR INC | 0.005% | 0.04% | - | - | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | - | 0.635 mm | compliant | R-PDSO-G5 | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.25 V | - | - | 4% | 0.1 A | 125 °C | 7 V | FIXED | - | - | -40 °C | 5 V | - | - | ||
![]() SPX2950ACN-3.3 MaxLinear Inc | In Stock | - | Datasheet | - | - | NO | - | 3 | MAXLINEAR INC | 0.0066% | 0.0066% | - | - | - | - | - | PLASTIC/EPOXY | - | , SIP3,.1,50 | SIP3,.1,50 | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | SINGLE | - | - | - | 1.27 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.3 V | - | - | 1.4% | 0.15 A | 125 °C | 30 V | FIXED | - | - | -40 °C | 3.3 V | - | - | ||
![]() SP706 MaxLinear Inc | In Stock | - | Datasheet | - | - | - | - | - | MAXLINEAR INC | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | VOLTAGE SUPERVISOR/RESET IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP706PEU MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | MAXLINEAR INC | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | - | +2.63V | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | R-PDSO-G8 | - | - | 5.5 V | INDUSTRIAL | 2.7 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | 1.0922 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972 mm | 2.94 mm | ||
![]() SP802MCP MaxLinear Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | MAXLINEAR INC | - | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Active | - | No | 4.5 V | +4.4V | - | - | - | EAR99 | - | - | BAT BUP SW:Y;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:Y;WWD:N | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | R-PDIP-T8 | - | Not Qualified | 5.5 V | COMMERCIAL | - | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | 5.334 mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.271 mm | 7.62 mm | ||
![]() SP805LCN MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | MAXLINEAR INC | - | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | No | 4.75 V | +4.65V | - | - | - | EAR99 | - | - | BAT BUP SW:Y;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:Y;WWD:N | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | R-PDSO-G8 | - | Not Qualified | 5.5 V | COMMERCIAL | - | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SPX2810M3-3.0 MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 3 | MAXLINEAR INC | 0.006% | 0.006% | - | - | - | - | - | PLASTIC/EPOXY | - | , SOT-223 | SOT-223 | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.1 V | - | - | 3% | 1 A | 125 °C | 10 V | FIXED | - | - | -40 °C | 3 V | - | - | ||
![]() SPX2951ACS-3.3/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | MAXLINEAR INC | 0.0066% | 0.0066% | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | - | 1.27 mm | compliant | R-PDSO-G8 | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.3 V | 29 V | 1.24 V | 1.4% | 0.15 A | 125 °C | 30 V | FIXED/ADJUSTABLE | - | - | -40 °C | 3.3 V | - | - | ||
![]() SPX29500U-1.8 MaxLinear Inc | In Stock | - | Datasheet | - | - | NO | - | 3 | MAXLINEAR INC | 0.009% | 0.018% | - | - | - | - | - | PLASTIC/EPOXY | - | , SIP3,.1TB | SIP3,.1TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | SINGLE | - | - | - | 2.54 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 2% | 5 A | 125 °C | 20 V | FIXED | - | - | -40 °C | 1.8 V | - | - | ||
![]() SP805TCN MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 8 | MAXLINEAR INC | - | - | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Active | - | No | 3.17 V | +3.075V | - | - | e0 | EAR99 | TIN LEAD | - | BAT BUP SW:Y;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:Y;WWD:N | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | R-PDSO-G8 | - | Not Qualified | 5.5 V | COMMERCIAL | 1 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | 1.748 mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.895 mm | ||
![]() SPX29303T5 MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 5 | MAXLINEAR INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP5H,.6,67TB | SMSIP5H,.6,67TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | SINGLE | - | - | - | 1.7 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.45 V | 15 V | 1.24 V | - | 3 A | 125 °C | - | ADJUSTABLE | 1% | 0.036 | -40 °C | - | - | - | ||
![]() SPX2810AU-2.5 MaxLinear Inc | In Stock | - | Datasheet | - | - | NO | - | 3 | MAXLINEAR INC | 0.005% | 0.0075% | - | - | - | - | - | PLASTIC/EPOXY | - | , SIP3,.1TB | SIP3,.1TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | SINGLE | - | - | - | 2.54 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.1 V | - | - | 2% | 1 A | 125 °C | 10 V | FIXED | - | - | -40 °C | 2.5 V | - | - | ||
![]() SPX2810AM3-L-2.5 MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 3 | MAXLINEAR INC | 0.005% | 0.0075% | - | 1 | - | - | - | PLASTIC/EPOXY | - | , SOT-223 | SOT-223 | - | - | Obsolete | - | Yes | - | - | - | - | e3 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.1 V | - | - | 2% | 1 A | 125 °C | 10 V | FIXED | - | - | -40 °C | 2.5 V | - | - | ||
![]() SP706RCP-L MaxLinear Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | MAXLINEAR INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | Yes | 3 V | +2.63V | - | - | e3 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | R-PDIP-T8 | - | Not Qualified | 5.5 V | COMMERCIAL | 2.7 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | 5.334 mm | - | - | - | - | - | - | - | - | - | - | - | - | 9.5885 mm | 7.62 mm | ||
![]() SPX2810R-3.3 MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 3 | MAXLINEAR INC | 0.0066% | 0.0066% | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP3H,.38,90TB | SMSIP3H,.38,90TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | SINGLE | - | - | - | 2.3 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.1 V | - | - | 3% | 1 A | 125 °C | 10 V | FIXED | - | - | -40 °C | 3.3 V | - | - | ||
![]() SPX2810AT-3.3/TR MaxLinear Inc | In Stock | - | Datasheet | - | - | YES | - | 3 | MAXLINEAR INC | 0.0066% | 0.0099% | - | - | - | - | - | PLASTIC/EPOXY | - | , SMSIP3H,.55TB | SMSIP3H,.55TB | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | TR | SINGLE | - | - | - | 2.54 mm | compliant | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.1 V | - | - | 2% | 1 A | 125 °C | 10 V | FIXED | - | - | -40 °C | 3.3 V | - | - |