- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Diode Type
- Voltage - Forward (Vf) (Max) @ If
- Capacitance @ Vr, F
- Package / Case
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
Attribute column
Manufacturer
MDD Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Terminal Screw Material | Current-Collector (Ic) (Max) | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Color | Applications | Number of Rows | Pitch | Technology | Current Rating | Wire Gauge | Number of Circuits | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power Line Protection | Voltage - Breakdown (Min) | Power - Max | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Temperature - Junction | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Unidirectional Channels | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Terminal Screw Finish | Capacitance @ Vr, F | Capacitance @ Frequency | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Number of Wire Entries | Voltage - Peak Reverse (Max) | Reverse Recovery Time (trr) | Features | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF5408-T/B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOD1F2 MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS210B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | SMB | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 100 V | 850 mV @ 2 A | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | 100 V | 2A | - | - | - | - | - | 180pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | ||
![]() S3MC MDD | In Stock | - | - | Surface Mount | SOD-214AB, SMC | SMC | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | SMC | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 1 V @ 3 A | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | 1000 V | 3A | - | - | - | - | - | 40pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | ||
![]() RS3MC MDD | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | SMC | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.3 V @ 3 A | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | 1000 V | 3A | - | - | - | - | - | 60pF @ 4V, 1MHz | - | - | - | - | - | 500 ns | - | - | ||
![]() RS3MB MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES2GB MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | SMB | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.25 V @ 2 A | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | 400 V | 2A | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | ||
![]() ABS10 MDD | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | ABS | - | - | - | MDD | Tape & Reel (TR) | Active | - | -55°C ~ 150°C (TJ) | - | ABS | - | - | - | - | - | - | Standard | - | - | - | - | Single Phase | 5 µA @ 1000 V | 950 mV @ 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 mA | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | ||
![]() B5817W MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF54G-T/B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF56G-T/B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR307-T/B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOD1H5 MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF38-T/B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5817WS MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS52B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ78A MDD | In Stock | - | - | Surface Mount | DO-214AB, SMC | SMC/DO-214AB | - | - | - | MDD | Tape & Reel (TR) | Active | - | -50°C ~ 150°C (TJ) | - | SMC | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 86.7V | - | 1500W (1.5kW) | 11.9A | 126V | 78V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10MC MDD | In Stock | - | - | Surface Mount | SOD-214AB, SMC | SMC | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | SMC | - | - | - | - | - | - | - | - | - | - | - | Standard | - | 1.1 V @ 10 A | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | 1000 V | 10A | - | - | - | - | - | 100pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | ||
![]() SD103AW MDD | In Stock | - | - | Surface Mount | - | - | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 30 V | 600 mV @ 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | 350mA | - | - | - | - | - | 28pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | ||
![]() S8050 MDD | In Stock | - | - | Through Hole | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Thermoplastic | Steel | 500 mA | MDD | Tape & Reel (TR) | Active | 300V | -40°C ~ 115°C | Bulk | YK504 | Active | - | Black | - | 1 | 0.374 (9.50mm) | - | 20A | 12-22 AWG | 3 | - | - | - | - | - | - | 300 mW | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | NPN | 120 @ 50mA, 1V | 100nA (ICBO) | 600mV @ 50mA, 500mA | Zinc | - | - | 25 V | 150MHz | 3 | - | - | -- | UL94 V-0 |


Product
Brand
Articles
Tools