- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Current - Average Rectified (Io)
- Diode Type
- Voltage - Forward (Vf) (Max) @ If
- Capacitance @ Vr, F
- Package / Case
- Voltage - DC Reverse (Vr) (Max)
- Current - Reverse Leakage @ Vr
Attribute column
Manufacturer
MDD Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Collector (Ic) (Max) | Mfr | Package | Product Status | Operating Temperature | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Capacitance @ Vr, F | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS310C MDD | In Stock | - | - | Surface Mount | - | - | - | MDD | Tape & Reel (TR) | Active | - | SMC | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 µA @ 100 V | 850 mV @ 3 A | - | - | 100 V | 3A | - | - | - | - | 350pF @ 4V, 1MHz | - | - | - | ||
![]() ES3DC MDD | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | MDD | Tape & Reel (TR) | Active | - | SMC | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 1 V @ 3 A | - | -55°C ~ 150°C | 200 V | 3A | - | - | - | - | - | - | - | 35 ns | ||
![]() SS54B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 40 V | 550 mV @ 5 A | - | -50°C ~ 150°C | 40 V | 5A | - | - | - | - | 500pF @ 4V, 1MHz | - | - | - | ||
![]() SS510BF MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS56B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 µA @ 60 V | 700 mV @ 5 A | - | -50°C ~ 150°C | 60 V | 5A | - | - | - | - | 300pF @ 4V, 1MHz | - | - | - | ||
![]() SS36C MDD | In Stock | - | - | Surface Mount | - | - | - | MDD | Tape & Reel (TR) | Active | - | SMC | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | 700 mV @ 3 A | - | - | 60 V | 3A | - | - | - | - | 450pF @ 4V, 1MHz | - | - | - | ||
![]() SOD1F3 MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S8550 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 500 mA | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | - | - | - | 300 mW | - | - | - | PNP | 120 @ 50mA, 1V | 100nA (ICBO) | 600mV @ 50mA, 500mA | - | 25 V | 150MHz | - | ||
![]() US1J MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF5404-B/P MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF58G-T/B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS1D MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS2200B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 200 V | 950 mV @ 2 A | - | -55°C ~ 150°C | 200 V | 2A | - | - | - | - | 180pF @ 4V, 1MHz | - | - | - | ||
![]() SR1100-T/B MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK84B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 40 V | 650 mV @ 8 A | - | -50°C ~ 150°C | 40 V | 8A | - | - | - | - | 400pF @ 4V, 1MHz | - | - | - |


Product
Brand
Articles
Tools