- Operating Temperature
- Mfr
- Mounting Type
- Product Status
- Applications
- Current - Peak Pulse (10/1000μs)
- Power - Peak Pulse
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Capacitance @ Frequency
- Package
- Power Line Protection
Attribute column
Manufacturer
MDD TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ100A MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMB | - | General Purpose | No | 111V | 600W | 3.7A | 162V | 100V | 1 | - | - | ||
![]() SMAJ26CA MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMA | Zener | General Purpose | No | 28.9V | 400W | 9.5A | 42.1V | 26V | - | 1 | - | ||
![]() SMAJ43A MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMA | Zener | General Purpose | No | 47.8V | 400W | 5.8A | 69.4V | 43V | 1 | - | - | ||
![]() SMBJ14CA MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMB | - | General Purpose | No | 15.6V | 600W | 25.9A | 23.2V | 14V | - | 1 | - | ||
![]() SMAJ130CA MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ130CA MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ78CA MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMA | Zener | General Purpose | No | 86.7V | 400W | 3.2A | 126V | 78V | - | 1 | - | ||
![]() SMBJ33A MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMB | - | General Purpose | No | 36.7V | 600W | 11.3A | 53.3V | 33V | 1 | - | - | ||
![]() SD03 MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | SOD-323 | SOD-323 | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOD-323 | Zener | General Purpose | Yes | 4V | 350W | 1A (8/20µs) | - | 3.3V (Max) | 1 | - | 450pF @ 1MHz | ||
![]() ESD5Z5V0 MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | SOD-523 | SOD-523 | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOD-523 | Zener | General Purpose | Yes | 6.2V | 174W | 5A (8/20µs) | - | 5V | 1 | - | 80pF @ 1MHz | ||
![]() SD15C MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | SOD-323 | SOD-323 | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOD-323 | Zener | General Purpose | Yes | 16.7V | 350W | 1A (8/20µs) | - | 15V (Max) | - | 1 | 120pF @ 1MHz | ||
![]() SM03 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LESD5Z5.0C-H MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF33A MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF58A MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF13CA MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF30CA MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | SOD-123F, SMF | SMF/SOD-123FL | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SMF | Zener | General Purpose | No | 33.3V | 200W | 4.1A | 48.4V | 30V | - | - | - | ||
![]() SMBJ7.5CA MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB/DO-214AA | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMB | - | General Purpose | No | 8.33V | 600W | 46.6A | 12.9V | 7.5V | - | 1 | - | ||
![]() SMAJ16A MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | MDD | Tape & Reel (TR) | Active | -50°C ~ 150°C (TJ) | SMA | Zener | General Purpose | No | 17.8V | 400W | 15.4A | 26V | 16V | 1 | - | - | ||
![]() SMF30A MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | SOD-123F, SMF | SMF/SOD-123FL | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SMF | Zener | General Purpose | No | 33.3V | 200W | 4.1A | 48.4V | 30V | 1 | - | - |


Product
Brand
Articles
Tools