- Operating Temperature
- Package
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Diode Type
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Technology
Attribute column
Manufacturer
MDD Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Forward Voltage (Vf@If) | Mfr | Package | Peak Forward Surge Current | Product Status | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Series | Technology | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Average Rectified (Io) | Voltage - Peak Reverse (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
KBP307 L MDD | In Stock | - | - | Through Hole | 4-SIP, KBP | KBP | - | MDD | Box | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | KBP | Standard | Single Phase | 10 µA @ 700 V | 1.1 V @ 3 A | 3 A | 600 V | ||
KBP310 L MDD | In Stock | - | - | Through Hole | 4-SIP, KBP | KBP | - | MDD | Box | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | KBP | Standard | Single Phase | 10 µA @ 1000 V | 1.1 V @ 3 A | 3 A | 1 kV | ||
2W04 MDD | In Stock | - | - | Through Hole | 4-Circular, WOM | WOM | - | MDD | Box | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | WOM | Standard | Single Phase | 5 µA @ 400 V | 1.1 V @ 2 A | 83 mA | 400 V | ||
GBU806 MDD | In Stock | - | - | Through Hole | 4-SIP, GBU | GBU | - | MDD | Box | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | GBU | Standard | Single Phase | 5 µA @ 600 V | 1 V @ 4 A | 333 mA | 600 V | ||
MSB30M MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | UMSB | - | MDD | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | UMSB | Standard | Single Phase | 5 µA @ 1000 V | 1.1 V @ 3 A | 125 mA | 1 kV | ||
MSB40M MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | UMSB | - | MDD | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | UMSB | Standard | Single Phase | 5 µA @ 1000 V | 1.1 V @ 4 A | 166 mA | 1 kV | ||
KBJ410 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
TTR4MF MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBL406 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBU1006 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
KBP410 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBU1510 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBJ2506 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 1V@25A | - | Tape & Reel (TR) | 350A | - | 25A | 10uA@600V | 600V | true | -55℃~+150℃ | - | - | - | - | - | - | - | ||
GBJ2508 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 1V@25A | - | Tape & Reel (TR) | 350A | - | 25A | 10uA@800V | 800V | true | -55℃~+150℃ | - | - | - | - | - | - | - | ||
GBJ1506 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 1V@15A | - | Tape & Reel (TR) | 240A | - | 15A | 10uA@600V | 600V | true | -55℃~+150℃ | - | - | - | - | - | - | - | ||
DB102 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 1.1V@1A | - | Tape & Reel (TR) | 30A | - | 1A | 10uA@100V | 100V | true | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | ||
ABS210 MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | ABS | - | MDD | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | ABS | Standard | Single Phase | 5 µA @ 1000 V | 1.1 V @ 400 mA | 83 mA | 1 kV | ||
RABS210 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
RMSB30M MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MSB56 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools