- Package
- Capacitance @ Vr, F
- Diode Type
- Mfr
- Mounting Type
- Product Status
- Voltage - DC Reverse (Vr) (Max)
- Current - Average Rectified (Io)
- Series
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Speed
Attribute column
Manufacturer
MDD Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Forward Voltage (Vf@If) | Mfr | Package | Product Status | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
DSK22 MDD | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SOD-123FL | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 0.5 mA @ 20 V | 550 mV @ 2 A | -55°C ~ 125°C | 20 V | 2A | 220pF @ 4V, 1MHz | - | - | ||
S2MB MDD | In Stock | - | - | Surface Mount | SOD-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMB | - | Standard | - | 1.1 V @ 2 A | -55°C ~ 150°C | 1000 V | 2A | 25pF @ 4V, 1MHz | - | - | ||
S3JC MDD | In Stock | - | - | Surface Mount | SOD-214AB, SMC | SMC | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMC | - | Standard | - | 1 V @ 3 A | -55°C ~ 150°C | 600 V | 3A | 40pF @ 4V, 1MHz | - | - | ||
S5MC MDD | In Stock | - | - | Surface Mount | SOD-214AB, SMC | SMC | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMC | - | Standard | - | 1 V @ 5 A | -55°C ~ 150°C | 1000 V | 5A | 50pF @ 4V, 1MHz | - | - | ||
DSK210 MDD | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SOD-123FL | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 0.5 mA @ 100 V | 850 mV @ 2 A | -55°C ~ 125°C | 100 V | 2A | 80pF @ 4V, 1MHz | - | - | ||
DSK120 MDD | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SOD-123FL | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 0.1 mA @ 200 V | 950 mV @ 1 A | -55°C ~ 125°C | 200 V | 1A | 80pF @ 4V, 1MHz | - | - | ||
SK1045B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 45 V | 650 mV @ 10 A | -50°C ~ 150°C | 45 V | 10A | 500pF @ 4V, 1MHz | - | - | ||
SS5150B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 µA @ 100 V | 850 mV @ 5 A | -50°C ~ 150°C | 150 V | 5A | 300pF @ 4V, 1MHz | - | - | ||
SS36F MDD | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMAF | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | - | -55°C ~ 150°C | 60 V | 3A | 180pF @ 4V, 1MHz | - | - | ||
ES5GC MDD | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | MDD | - | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | 1.25 V @ 5 A | -55°C ~ 150°C | 400 V | 5A | - | - | 35 ns | ||
SK1010C MDD | In Stock | - | - | Surface Mount | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMC | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 100 V | 850 mV @ 10 A | - | 100 V | 10A | 500pF @ 4V, 1MHz | - | - | ||
ES5DB MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | 1 V @ 5 A | -55°C ~ 150°C | 200 V | 5A | - | - | 35 ns | ||
SS320C MDD | In Stock | - | - | Surface Mount | - | - | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMC | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 µA @ 200 V | 950 mV @ 3 A | - | 200 V | 3A | 350pF @ 4V, 1MHz | - | - | ||
ES3GC MDD | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMC | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.25 V @ 3 A | -55°C ~ 150°C | 400 V | 3A | - | - | 35 ns | ||
SS3150B MDD | In Stock | - | - | Surface Mount | DO-214AA, SMB | SMB | - | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | - | SMB | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300 µA @ 150 V | 950 mV @ 3 A | -55°C ~ 150°C | 150 V | 3A | 400pF @ 4V, 1MHz | - | - | ||
MUR1640CT MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 1.3V@8A | - | Tube-packed | - | 16A | 10uA@400V | - | 400V | true | -50℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | 1 pair of common cathodes | 35ns | ||
SR140 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 550mV@1A | - | Tape & Reel (TR) | - | 1A | - | 500uA@40V | 40V | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
SS16F MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 700mV@1A | - | Tape & Reel (TR) | - | 1A | - | 300uA@60V | 60V | true | - | - | - | - | - | - | - | - | - | - | Independent Type | - | ||
FR152 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 1.3V@1.5A | - | Tape & Reel (TR) | - | 1.5A | 5uA@100V | - | 100V | true | -65℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | 150ns | ||
6A6 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | 1V@6A | - | Tape & Reel (TR) | - | 6A | 10uA@600V | - | 600V | true | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools