- Package
- Power Dissipation
- Reverse Leakage Current (Ir)
- RoHS
- Zener Impedance (Zzt)
- Zener Voltage (Nom)
- Zener Voltage (Range)
- Mfr
- Product Status
- Series
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
MDD Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Reverse Leakage Current (Ir) | RoHS | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Diode Configuration |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BZT52C10 MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZT52C15 MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZT52C11 MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZT52C13S MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZT52C7V5 MDD | In Stock | - | - | Surface Mount | SOD-123 | 30 Ohms | MDD | Tape & Reel (TR) | Active | - | - | - | - | - | -65°C ~ 150°C | SOD-123 | ±5% | 500 nA @ 4 V | - | 900 mV @ 10 mA | 500 mW | - | ||
BZT52C3V9 MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BZT52C11S MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | 100nA@8V | true | 30Ω | 11V | 10.4V~11.6V | - | - | - | - | 200mW | - | - | Independent Type | ||
BZX84B16 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | 50nA@11.2V | true | 40Ω | 16V | 15.7V~16.3V | - | - | - | - | 300mW | - | - | - | ||
BZX84B3V6 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | 5uA@1V | true | 90Ω | 3.6V | 3.53V~3.67V | - | - | - | - | 300mW | - | - | - | ||
MMSZ5238B MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | 3uA@6.5V | true | 8Ω | 8.27V | 8.7V~9.14V | - | - | - | - | 500mW | - | - | - | ||
BZX84B15 MDD(Microdiode Semiconductor) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | 50nA@10.5V | true | 30Ω | 15V | 14.7V~15.3V | - | - | - | - | 300mW | - | - | - |


Product
Brand
Articles
Tools