- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
MDD Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Current-Collector (Ic) (Max) | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Legend | Background Color | Language | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBT2222A MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 300 mW | NPN | 100 @ 150mA, 10V | 100nA (ICBO) | 1V @ 50mA, 500mA | 40 V | 300MHz | - | - | - | - | ||
MMBT3906 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Plastic | 200 mA | Brady | 116088 | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | Exit Signs | 200 mW | PNP | 100 @ 10mA, 1V | 100nA | 300mV @ 5mA, 50mA | 40 V | 300MHz | Emergency Exit Only | White | English | - | ||
D882-GR MDD | In Stock | - | - | Surface Mount | TO-243AA | SOT-89-3L | - | 3 A | - | - | MDD | Tape & Reel (TR) | Active | 150°C (TJ) | SOT-89-3L | - | 500 mW | NPN | 60 @ 1A, 2V | 10µA | 400mV @ 200mA, 2A | 30 V | 90MHz | - | - | - | - | ||
BC847B MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -65°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 200 @ 2mA, 5V | 100nA (ICBO) | 500mV @ 5mA, 100mA | 45 V | 100MHz | - | - | - | - | ||
S9012 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 500 mA | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 300 mW | PNP | 120 @ 50mA, 1V | 100nA (ICBO) | 600mV @ 50mA, 500mA | 25 V | 150MHz | - | - | - | - | ||
SS8050 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 1.5 A | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 300 mW | NPN | 120 @ 100mA, 1V | 100nA (ICBO) | 500mV @ 80mA, 800mA | 25 V | 100MHz | - | - | - | - | ||
S9015 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | PNP | 200 @ 1mA, 5V | 100nA (ICBO) | 300mV @ 10mA, 100mA | 45 V | 150MHz | - | - | - | - | ||
BC847A MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -65°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 110 @ 2mA, 5V | 100nA (ICBO) | 500mV @ 5mA, 100mA | 45 V | 100MHz | - | - | - | - | ||
2SC1623 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 90 @ 1mA, 6V | 100nA (ICBO) | 300mV @ 10mA, 100mA | 50 V | 250MHz | - | - | - | - | ||
BC848B MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -65°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 200 @ 2mA, 5V | 100nA (ICBO) | 500mV @ 5mA, 100mA | 30 V | 100MHz | - | - | - | - | ||
MMBT4403 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 600 mA | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 300 mW | PNP | 100 @ 150mA, 2V | 100nA | 400mV @ 15mA, 150mA | 40 V | 200MHz | - | - | - | - | ||
BC848C MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -65°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 420 @ 2mA, 5V | 100nA (ICBO) | 500mV @ 5mA, 100mA | 30 V | 100MHz | - | - | - | - | ||
BC846A MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -65°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 110 @ 2mA, 5V | 100nA (ICBO) | 500mV @ 5mA, 100mA | 65 V | 100MHz | - | - | - | - | ||
BC848A MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -65°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 110 @ 2mA, 5V | 100nA (ICBO) | 500mV @ 5mA, 100mA | 30 V | 100MHz | - | - | - | - | ||
S9013 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 500 mA | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 300 mW | NPN | 120 @ 50mA, 1V | 100nA (ICBO) | 600mV @ 50mA, 500mA | 25 V | 150MHz | - | - | - | - | ||
BC847C MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | 100 mA | - | - | MDD | Tape & Reel (TR) | Active | -65°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 420 @ 2mA, 5V | 100nA (ICBO) | 500mV @ 5mA, 100mA | 45 V | 100MHz | - | - | - | - | ||
BC817-40 MDD | In Stock | - | - | - | - | - | PC 10%fiber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
MMBT3904 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 100 @ 10mA, 1V | 100nA (ICBO) | 300mV @ 5mA, 50mA | 40 V | 300MHz | - | - | - | - | ||
MMBT2907A MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 250 mW | PNP | 100 @ 150mA, 10V | 20nA (ICBO) | 1.6V @ 15mA, 500mA | 60 V | 200MHz | - | - | - | - | ||
S9014 MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | - | - | MDD | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | SOT-23 | - | 200 mW | NPN | 200 @ 1mA, 5V | 100nA (ICBO) | 300mV @ 5mA, 100mA | 50 V | 150MHz | - | - | - | - |


Product
Brand
Articles
Tools