- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Feature
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
MDD Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Series | Technology | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SI2302 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2306 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2301 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
AO3407 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2310 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BSS138 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
AO3402 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
AO3401 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
AO3400 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2301-3A MDD | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 3A (Ta) | 3.3V, 4.5V | MDD | Tape & Reel (TR) | 225mW (Ta) | Active | -55°C ~ 150°C | SOT-23 | MOSFET (Metal Oxide) | P-Channel | 90mOhm @ 3A, 4.5V | 1V @ 250µA | 330 pF @ 10 V | 6.6 nC @ 10 V | 20 V | ±10V | - | ||
2N7002K MDD(Microdiode Electronics) | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 500mA (Ta) | 4.5V, 10V | MDD | Tape & Reel (TR) | 500mW (Ta) | Active | -55°C ~ 150°C | SOT-23 | MOSFET (Metal Oxide) | N-Channel | 900mOhm @ 300mA, 10V | 2.5V @ 250µA | 23.8 pF @ 10 V | 0.31 nC @ 10 V | 60 V | ±20V | - | ||
AO3415 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2305 MDD(Microdiode Electronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools