Filters
  • Current - Continuous Drain (Id) @ 25℃
  • Drain to Source Voltage (Vdss)
  • Drive Voltage (Max Rds On, Min Rds On)
  • FET Feature
  • FET Type
  • Gate Charge (Qg) (Max) @ Vgs
  • Input Capacitance (Ciss) (Max) @ Vds
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package
  • Package / Case

Attribute column

Manufacturer

MDD Transistors - FETs, MOSFETs - Single

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Continuous Drain (Id) @ 25℃

Drive Voltage (Max Rds On, Min Rds On)

Manufacturer

Manufacturer Part Number

Mfr

Package

Power Dissipation (Max)

Product Status

Operating Temperature

Series

Technology

FET Type

Rds On (Max) @ Id, Vgs

Vgs(th) (Max) @ Id

Input Capacitance (Ciss) (Max) @ Vds

Gate Charge (Qg) (Max) @ Vgs

Drain to Source Voltage (Vdss)

Vgs (Max)

FET Feature

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23

2A (Ta)

3.3V, 4.5V

-

-

MDD

Tape & Reel (TR)

225mW (Ta)

Active

-55°C ~ 150°C

SOT-23

MOSFET (Metal Oxide)

P-Channel

90mOhm @ 3A, 4.5V

1V @ 250µA

330 pF @ 10 V

6.6 nC @ 10 V

20 V

±10V

-

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23

5.8A (Ta)

3.3V, 4.5V

-

-

MDD

Tape & Reel (TR)

1.5W (Ta)

Active

-55°C ~ 150°C (TJ)

SOT-23

MOSFET (Metal Oxide)

N-Channel

32mOhm @ 5.8A, 10V

1.2V @ 250µA

630 pF @ 15 V

10.5 nC @ 15 V

30 V

±12V

-

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

130mA (Ta)

5V, 10V

ABB

ACS550-CC-031A-4+P919-ABBI

MDD

Tape & Reel (TR)

225mW (Ta)

Active

-55°C ~ 150°C

SOT-23

MOSFET (Metal Oxide)

P-Channel

8Ohm @ 100mA, 10V

2V @ 250µA

30 pF @ 5 V

1.77 nC @ 10 V

50 V

±20V

-