- Additional Feature
- Breakdown Voltage-Max
- Breakdown Voltage-Min
- Breakdown Voltage-Nom
- Clamping Voltage-Max
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
MDE SEMICONDUCTOR Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM6T39CA MDE Semiconductor Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 39.05 V | MDE SEMICONDUCTOR INC | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 33.3 V | DO-214AA | 600 W | 1 μA | 37.1 V | 53.9 V | 33.3 V | 41 V | ||
![]() SM6T6V8CA MDE Semiconductor Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 6.795 V | MDE SEMICONDUCTOR INC | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 5.8 V | DO-214AA | 600 W | 1000 μA | 6.45 V | 10.5 V | 5.8 V | 7.14 V | ||
![]() SM15T18CA MDE Semiconductor Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 18 V | MDE SEMICONDUCTOR INC | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | UL CERTIFIED | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 15.3 V | DO-214AB | 1500 W | 5000 μA | 17.1 V | 25.2 V | 15.3 V | 18.9 V | ||
![]() SMBJ400A MDE Semiconductor Inc | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 470.5 V | MDE SEMICONDUCTOR INC | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | EAR99 | EXCELLENT CLAMPING CAPABILITY, PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | MIL-STD-750, UL LISTED | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 400 V | DO-214AA | 600 W | 1 μA | 447 V | 648 V | 400 V | 494 V |