- Operating Temperature
- Series
- Termination
- Approval Agency
- Bearing Type
- Current Rating (Amps)
- Fan Type
- Material - Frame
- Noise
- Power (Watts)
- RPM
- Size / Dimension
Attribute column
Manufacturer
Mechatronics AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF12A12-BTLR Mechatronics Fan Group | 92 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2001 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 12.00W | 0.150A | - | CE, cUL, TUV, UL | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.160 in H2O (39.8 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF250APA23-H1C2A Mechatronics Fan Group | 2301 |
| Datasheet | 12 Weeks | 6.8lbs 3.1kg | Aluminum | Polyamide (PA), Nylon | - | 230VAC | -40~122°F -40°C~50°C | 2007 | UF250APA | Round - 251mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 240W | 1.00A | - | CE, cUL, TUV, UL | 2700 RPM | Ball | Motorized Impellers | 76.0 dB(A) | 2.900 in H2O (722.4 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 98.00mm | RoHS Compliant | ||
![]() UF25GC23-BWHNSR Mechatronics Fan Group | 2515 |
| Datasheet | 12 Weeks | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2012 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 33.00W | 0.140A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | 0.400 in H2O (99.6 Pa) | Permanent Split Capacitor Motor, Salt Fog Rated, Thermal Overload Protector (TOP) | 89.00mm | RoHS Compliant | ||
![]() UF225(99)APA12-H1C2A Mechatronics Fan Group | 2962 |
| Datasheet | 12 Weeks | 5lbs 2.3kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | 2007 | UF225(99)APA | Round - 225mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 160W | 1.41A | - | CE, cUL, TUV, UL | 2950 RPM | Ball | Motorized Impellers | 71.0 dB(A) | 2.600 in H2O (647.7 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 99.00mm | RoHS Compliant | ||
![]() UF25GC12-BWHNR Mechatronics Fan Group | 2740 |
| Datasheet | 12 Weeks | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2006 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 33.00W | 0.290A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | 0.400 in H2O (99.6 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 89.00mm | RoHS Compliant | ||
![]() UF25GC12-BTHR Mechatronics Fan Group | 450 |
| Datasheet | 12 Weeks | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2006 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 33.00W | 0.290A | - | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | 0.400 in H2O (99.6 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 89.00mm | RoHS Compliant | ||
![]() UF12AR12-BWLR Mechatronics Fan Group | 48 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2014 | UF12AR | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | 0.150A | - | CE, cUL, UL | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.160 in H2O (39.8 Pa) | Reverse Air Flow | 38.00mm | RoHS Compliant | ||
![]() UF15PC12-BTHR-CC Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2015 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | 0.250A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | 0.790 in H2O (196.8 Pa) | Conformal Coating, Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 51.00mm | RoHS Compliant | ||
![]() UF12A12-BWHNR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2005 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | 0.160A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 0.350 in H2O (87.2 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF12B12-BWLR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 0.725lb 328.85g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2005 | UF12B | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | 0.110A | - | CE, cUL, TUV, UL | 2000 RPM | Ball | Tubeaxial | 33.0 dB(A) | 0.110 in H2O (27.4 Pa) | - | 25.00mm | RoHS Compliant | ||
![]() UF80B12-BTLR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2001 | UF80B | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | 0.120A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.140 in H2O (34.9 Pa) | - | 25.00mm | RoHS Compliant | ||
![]() UF13A12-BWHNSR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF13A | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | 0.160A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 50.0 dB(A) | 0.140 in H2O (34.9 Pa) | Salt Fog Rated | 38.00mm | RoHS Compliant | ||
![]() UF15PC23-BTHR Mechatronics Fan Group | 288 |
| Datasheet | 12 Weeks | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2005 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | 0.120A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | 0.790 in H2O (196.8 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 51.00mm | RoHS Compliant | ||
![]() UF160DPB12-H1S2A Mechatronics Fan Group | 60 | - | Datasheet | 12 Weeks | 3.9lbs 1.8kg | Plastic | Plastic | - | 115VAC | -40~140°F -40°C~60°C | 2014 | UF160DPB | Square - 160mm Lx160mm H | Active | 1 (Unlimited) | 2 Wire Leads | 52.0W | 0.600A | - | CE, cUL, TUV, UL | 2900 RPM | Ball | Blower | 65.0 dB(A) | 1.800 in H2O (448.4 Pa) | Thermal Overload Protector (TOP) | 56.20mm | RoHS Compliant | ||
![]() UF225(85)APA12-H1C2A Mechatronics Fan Group | 2827 |
| Datasheet | 12 Weeks | 5lbs 2.3kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | 2014 | UF225(85)APA | Round - 225mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 135W | 1.20A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Motorized Impellers | 75.0 dB(A) | 2.500 in H2O (622.7 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 85.00mm | RoHS Compliant | ||
![]() UF15KC12-BWHNR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2015 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 38.00W | 0.340A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.900 in H2O (224.2 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 55.00mm | RoHS Compliant | ||
![]() UF250APA12-H1C2A Mechatronics Fan Group | 2845 |
| Datasheet | 12 Weeks | 6.8lbs 3.1kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | 2014 | UF250APA | Round - 251mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 240W | 2.1A | - | CE, cUL, TUV, UL | 2700 RPM | Ball | Motorized Impellers | 76.0 dB(A) | 2.900 in H2O (722.4 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 98.00mm | RoHS Compliant | ||
![]() UF25GC12-BWHNSR Mechatronics Fan Group | 2449 |
| Datasheet | 12 Weeks | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2012 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 33.00W | 0.290A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | 0.400 in H2O (99.6 Pa) | Permanent Split Capacitor Motor, Salt Fog Rated, Thermal Overload Protector (TOP) | 89.00mm | RoHS Compliant | ||
![]() UF18JC23-BTHR4 Mechatronics Fan Group | 2007 |
| Datasheet | 12 Weeks | 4.8lbs 2.2kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2015 | UF18JC-4 | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Terminals | 72.0W | 0.310A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 59.0 dB(A) | 1.060 in H2O (264.0 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 90.00mm | RoHS Compliant | ||
![]() UF80A12-SWHR Mechatronics Fan Group | 472 |
| Datasheet | 12 Weeks | 0.617lbs 280.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF80A | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 9.00W | 0.120A | - | CE, cUL, TUV, UL | 3000 RPM | Sleeve | Tubeaxial | 36.0 dB(A) | 0.220 in H2O (54.8 Pa) | - | - | RoHS Compliant |