- Operating Temperature
- Series
- Termination
- Approval Agency
- Bearing Type
- Current Rating (Amps)
- Fan Type
- Material - Frame
- Noise
- Power (Watts)
- RPM
- Size / Dimension
Attribute column
Manufacturer
Mechatronics AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF12A23-BTHNSR Mechatronics Fan Group | 78 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 230VAC | -40~158°F -40°C~70°C | 2005 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 0.080A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 0.350 in H2O (87.2 Pa) | Salt Fog Rated | 38.00mm | RoHS Compliant | ||
![]() UF25GC12-BTHNR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2014 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 33.00W | 0.290A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | 0.400 in H2O (99.6 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 89.00mm | RoHS Compliant | ||
![]() UF12A12-BWLR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | 0.150A | - | CE, cUL, TUV, UL | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.160 in H2O (39.8 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF12A12-BTHR-CC Mechatronics Fan Group | 23 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 12.00W | 0.160A | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 0.350 in H2O (87.2 Pa) | Conformal Coating | 38.00mm | RoHS Compliant | ||
![]() UF12A12-BTSNR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 8.00W | 0.080A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 37.0 dB(A) | 0.110 in H2O (27.4 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF12A12-BTSLNSR Mechatronics Fan Group | 48 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 6.00W | 0.060A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 1800 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.090 in H2O (22.4 Pa) | Salt Fog Rated | 38.00mm | RoHS Compliant | ||
![]() UF15AC12-BTHR-CC Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 1.6lbs 725.7g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2014 | UF15AC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 28.00W | 0.230A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | 0.750 in H2O (186.8 Pa) | Conformal Coating, Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() UF17PC12-BTHR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF17PC | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | 31.00W | 0.250A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 55.0 dB(A) | 0.790 in H2O (196.8 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 51.00mm | RoHS Compliant | ||
![]() UF13A23-BTHR Mechatronics Fan Group | 109 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2005 | UF13A | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 0.090A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 50.0 dB(A) | 0.140 in H2O (34.9 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF318AAA12-H1C4A-CC Mechatronics Fan Group | 2441 |
| Datasheet | 12 Weeks | 8.3lbs 3.8kg | Steel | - | - | 115VAC | -4~158°F -20°C~70°C | 2015 | UF318AAA | Round - 318mm Dia | Active | Not Applicable | 2 Wire Leads | 160W | 1.43A | - | CE, cUL, TUV, UL | 1580 RPM | Ball | Motorized Impellers | 66.0 dB(A) | 1.600 in H2O (398.6 Pa) | Conformal Coating, Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() UF15KC23-BWHR-B1 Mechatronics Fan Group | 72 |
| Datasheet | 12 Weeks | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2014 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 3 Wire Leads | 38.00W | 0.170A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.900 in H2O (224.2 Pa) | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 55.00mm | RoHS Compliant | ||
![]() UF80B12-SWHR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2015 | UF80B | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | 0.120A | - | CE, cUL, TUV, UL | 3100 RPM | Sleeve | Tubeaxial | 35.0 dB(A) | 0.220 in H2O (54.8 Pa) | - | 25.00mm | RoHS Compliant | ||
![]() UF12A12-STSLR Mechatronics Fan Group | 23 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 6.00W | 0.060A | - | CE, cUL, TUV, UL | 1800 RPM | Sleeve | Tubeaxial | 36.0 dB(A) | 0.090 in H2O (22.4 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF15AC12-BTHR Mechatronics Fan Group | 400 |
| Datasheet | 12 Weeks | 1.6lbs 725.7g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF15AC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 28.00W | 0.230A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | 0.750 in H2O (186.8 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() UF15PC12-BTHNSR Mechatronics Fan Group | 23 |
| Datasheet | 12 Weeks | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2015 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | 0.250A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | 0.790 in H2O (196.8 Pa) | Permanent Split Capacitor Motor, Salt Fog Rated, Thermal Overload Protector (TOP) | 51.00mm | RoHS Compliant | ||
![]() UF225(69)APA23-H1C2A Mechatronics Fan Group | 2711 |
| Datasheet | 12 Weeks | 5lbs 2.3kg | Aluminum | Polyamide (PA), Nylon | - | 230VAC | -40~122°F -40°C~50°C | 2015 | UF225(69)APA | Round - 225mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 125W | 0.560A | - | CE, cUL, TUV, UL | 2950 RPM | Ball | Motorized Impellers | 72.0 dB(A) | 2.305 in H2O (574.2 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 69.00mm | RoHS Compliant | ||
![]() UF225(85)APA23-H1C2A Mechatronics Fan Group | 2369 |
| Datasheet | 12 Weeks | 5lbs 2.3kg | Aluminum | Polyamide (PA), Nylon | - | 230VAC | -40~122°F -40°C~50°C | 2015 | UF225(85)APA | Round - 225mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 135W | 0.600A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Motorized Impellers | 75.0 dB(A) | 2.500 in H2O (622.7 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 85.00mm | RoHS Compliant | ||
![]() UF12A23-BTHR Mechatronics Fan Group | 1328 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 230VAC | -40~158°F -40°C~70°C | 2001 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 0.080A | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 0.350 in H2O (87.2 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF12B12-BWHR Mechatronics Fan Group | 48 |
| Datasheet | 12 Weeks | 0.725lb 328.85g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2001 | UF12B | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | 0.150A | - | CE, cUL, TUV, UL | 2900 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.240 in H2O (59.8 Pa) | - | 25.00mm | RoHS Compliant | ||
![]() UF92B12-BTHR Mechatronics Fan Group | 89 |
| Datasheet | 12 Weeks | 0.618lb 280.32g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF92B | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | 0.120A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.260 in H2O (64.8 Pa) | - | 25.00mm | RoHS Compliant |