- Operating Temperature
- Series
- Termination
- Approval Agency
- Bearing Type
- Current Rating (Amps)
- Fan Type
- Material - Frame
- Noise
- Power (Watts)
- RPM
- Size / Dimension
Attribute column
Manufacturer
Mechatronics AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF12B12-BWHR-CC Mechatronics Fan Group | 48 |
| Datasheet | 12 Weeks | 0.725lb 328.85g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12B | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | 0.150A | - | CE, cUL, TUV, UL | 2900 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.240 in H2O (59.8 Pa) | Conformal Coating | 25.00mm | RoHS Compliant | ||
![]() UF25HC12-BWHR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 5.5lbs 2.5kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF25HC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 125W | 1.07A | - | CE, cUL, TUV, UL | 2750 RPM | Ball | Tubeaxial | 65.0 dB(A) | 0.680 in H2O (169.4 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 107.0mm | RoHS Compliant | ||
![]() UF12A12-BWHR Mechatronics Fan Group | 554 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2005 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | 0.160A | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 0.350 in H2O (87.2 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF80A23-BTLR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2016 | UF80A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 12.00W | 0.050A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.160 in H2O (39.8 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF92A12-BWHR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 0.992lb 449.96g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2011 | UF92A | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | 0.160A | - | CE, cETL, ETL, TUV | 3300 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.320 in H2O (79.7 Pa) | - | 38.00mm | RoHS Compliant | ||
![]() UF80B23-BTHR Mechatronics Fan Group | 234 |
| Datasheet | 12 Weeks | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2001 | UF80B | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 0.070A | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.220 in H2O (54.8 Pa) | - | 25.00mm | RoHS Compliant | ||
![]() UF250APA12-H1C2F Mechatronics Fan Group | 2147 |
| Datasheet | 12 Weeks | 7.2lbs 3.3kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | 2014 | UF250APA-F | Round - 259mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 240W | 2.10A | - | CE, cUL, TUV, UL | 2700 RPM | Ball | Motorized Impellers | 72.0 dB(A) | 3.100 in H2O (772.2 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 131.0mm | RoHS Compliant | ||
![]() UF90DPB23-H1S2A Mechatronics Fan Group | 52 |
| Datasheet | 12 Weeks | 1.4lbs 635g | Aluminum | Polyamide (PA), Nylon | - | 230VAC | -40~158°F -40°C~70°C | 2014 | UF90DPB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 18.00W | 0.100A | - | CE, cUL, TUV, UL | 2700 RPM | Ball | Blower, Centrifugal | 51.0 dB(A) | 0.500 in H2O (124.5 Pa) | Thermal Overload Protector (TOP) | 37.20mm | RoHS Compliant | ||
![]() UF60D12-BWHR Mechatronics Fan Group | 23 |
| Datasheet | 12 Weeks | 0.309lb 140.16g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2016 | UF60D | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 4.00W | 0.035A | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 28.0 dB(A) | 0.110 in H2O (27.4 Pa) | - | 30.00mm | RoHS Compliant | ||
![]() UF80B23-BTLR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2005 | UF80B | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 0.060A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.140 in H2O (34.9 Pa) | - | 25.00mm | RoHS Compliant | ||
![]() UF15P12-BTLR Mechatronics Fan Group | 48 |
| Datasheet | 12 Weeks | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2016 | UF15P | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Terminals | 31.00W | 0.150A | - | CE, cUL, TUV, UL | 1700 RPM | Ball | Tubeaxial | 37.0 dB(A) | 0.220 in H2O (54.8 Pa) | - | - | RoHS Compliant | ||
![]() UF15PC23-BTHR-CC Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2015 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | 0.120A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | 0.790 in H2O (196.8 Pa) | Conformal Coating, Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 51.00mm | RoHS Compliant | ||
![]() UF15AC12-BWHR Mechatronics Fan Group | 11 |
| Datasheet | 12 Weeks | 1.6lbs 725.7g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF15AC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 28.00W | 0.230A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | 0.750 in H2O (186.8 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() UF15KC12-BTHNR Mechatronics Fan Group | 71 |
| Datasheet | 12 Weeks | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2012 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 38.00W | 0.340A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.900 in H2O (224.2 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 55.00mm | RoHS Compliant | ||
![]() UF360AAA12-H1C4A Mechatronics Fan Group | 2741 |
| Datasheet | 12 Weeks | 11lbs 5kg | Aluminum | Aluminum | - | 115VAC | -4~158°F -20°C~70°C | 2014 | UF360AAA | Round - 360mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 270W | 2.26A | - | CE, cUL, TUV, UL | 1600 RPM | Ball | Motorized Impellers | 70.0 dB(A) | 2.200 in H2O (548.0 Pa) | Permanent Split Capacitor Motor | 167.3mm | RoHS Compliant | ||
![]() UF225(99)APA23-H1C2A Mechatronics Fan Group | 2054 |
| Datasheet | 12 Weeks | 5lbs 2.3kg | Aluminum | Polyamide (PA), Nylon | - | 230VAC | -40~122°F -40°C~50°C | 2014 | UF225(99)APA | Round - 225mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 157W | 0.700A | - | CE, cUL, TUV, UL | 2950 RPM | Ball | Motorized Impellers | 71.0 dB(A) | 2.600 in H2O (647.7 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 99.00mm | RoHS Compliant | ||
![]() UF400AAA23-H1C4A Mechatronics Fan Group | 2016 |
| Datasheet | 12 Weeks | 12lbs 5.4kg | Aluminum | Aluminum | - | 230VAC | -4~122°F -20°C~50°C | 2014 | UF400AAA | Round - 400mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 287W | 1.26A | - | CE, cUL, TUV, UL | 1250 RPM | Ball | Motorized Impellers | 73.0 dB(A) | 5.380 in H2O (1340.2 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 162.4mm | RoHS Compliant | ||
![]() UF220APA12-H2C2A Mechatronics Fan Group | 23 |
| Datasheet | 12 Weeks | 3.2lbs 1.5kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | 2014 | UF220APA | Round - 223mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 117W | 0.800A | - | CE, cUL, TUV, UL | 2650 RPM | Ball | Motorized Impellers | 70.0 dB(A) | 1.700 in H2O (423.5 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | 71.00mm | RoHS Compliant | ||
![]() UF15KC23-BWHNR Mechatronics Fan Group | 28 |
| Datasheet | 12 Weeks | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2014 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | 38.00W | 0.170A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.900 in H2O (224.2 Pa) | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() UF12A23-BWHNR Mechatronics Fan Group | 23 |
| Datasheet | 12 Weeks | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 230VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 15.00W | 0.080A | IP55 - Dust Protected, Water Resistant | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | 0.350 in H2O (87.2 Pa) | - | 38.00mm | RoHS Compliant |