- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR9238M24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 24VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.580A | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 55.4 dB(A) | - | 0.880 in H2O (219.2 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR3010M05B1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Plastic | - | 5VDC | - | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | 0.110A | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 25.2 dB(A) | - | 0.190 in H2O (47.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR4020X12B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.150A | CE, cUL, TUV, UL | 12000 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.540 in H2O (134.5 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() F8025E24B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.140A | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() MR4020L12B1-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.060A | CE, cUL, TUV, UL | 6500 RPM | Ball | Tubeaxial | 26.5 dB(A) | - | 0.160 in H2O (40.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS2507E05D1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.300A | CE, cUL, TUV, UL | 17000 RPM | Sleeve | Tubeaxial | 31.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F8025E05B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.800A | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() MR9232E12B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.980A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 52.8 dB(A) | - | 0.580 in H2O (144.5 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() G9225H24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 24VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.160A | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 36.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G9225L24B-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 24VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.090A | CE, cUL, TUV, UL | 2000 RPM | Ball | Tubeaxial | 27.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() MR8025E12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.400A | CE, cUL, TUV, UL | 4800 RPM | Ball | Tubeaxial | 44.2 dB(A) | - | 0.370 in H2O (92.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR8025M12B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.220A | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 38.1 dB(A) | - | 0.210 in H2O (52.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR1238M48B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.838lb 380.11g | Plastic | - | 48VDC | - | MR1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.460A | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 61.7 dB(A) | - | 0.850 in H2O (211.7 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MA3010L12C-RSR Mechatronics Fan Group | 147 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | MA3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 2 Wire Leads | 0.040A | cUL, TUV, UL | 5000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 15.0 dB(A) | 7V~13.8VDC | 0.070 in H2O (17.4 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F1238H12B1-FHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 12VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.440A | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() MR9232E24B1+6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 24VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.490A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 52.8 dB(A) | - | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F6025S12B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.075A | CE, cUL, TUV, UL | 2300 RPM | Ball | Tubeaxial | 22.0 dB(A) | - | 0.070 in H2O (17.4 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() MR9232H12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.600A | CE, cUL, TUV, UL | 4400 RPM | Ball | Tubeaxial | 49.7 dB(A) | - | 0.450 in H2O (112.1 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR8025M24B1+6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 24VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 0.110A | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 38.1 dB(A) | - | 0.210 in H2O (52.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR1225M24B1-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | Plastic | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.380A | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 50.5 dB(A) | - | 0.380 in H2O (94.6 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | RoHS Compliant |