- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1238L12B-FSR Mechatronics Fan Group | 249 | - | Datasheet | 13 Weeks | - | - | - | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.400A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() F1238L12B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.536lb 243.13g | - | - | 12VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.290A | - | CE, cUL, TUV, UL | 2050 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Protection | 38.00mm | RoHS Compliant | ||
![]() MR9232M24B1+6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.331lb 150.14g | Plastic | - | 24VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | - | - | 0.230A | - | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 48.8 dB(A) | 0.340 in H2O (84.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F8025S12B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | Flanges | Axial | Polybutylene | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 70°C | -10°C | 0.075A | - | CE, cUL, TUV, UL | 1500 RPM | Ball | Tubeaxial | 20.0 dB(A) | 0.050 in H2O (12.4 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() G8015X12B1-AGR-EM Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G8015-G | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.350A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 4800 RPM | Ball | Tubeaxial | 40.0 dB(A) | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 15.30mm | RoHS Compliant | ||
![]() MC9238X24B-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.4lb 181.44g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | MC9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 47.5 dB(A) | - | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F8025X24D-FH Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | F8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.260A | - | CE, cUL, TUV, UL | 4200 RPM | Sleeve | Tubeaxial | 39.0 dB(A) | 0.260 in H2O (64.8 Pa) | Auto Restart, Locked Rotor Protection | - | - | ||
![]() F1238E24B1+6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.536lb 243.13g | - | - | 24VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 0.350A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.280 in H2O (69.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() MR8032E12B1-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 0.32lb 145.15g | Plastic | Plastic | 12VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.860A | - | CE, cUL, TUV, UL | 6500 RPM | Ball | Tubeaxial | 50.4 dB(A) | 0.890 in H2O (221.7 Pa) | Auto Restart, Speed Sensor (Tach) | 32.00mm | RoHS Compliant | ||
![]() MR8032L12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | - | - | - | 0.32lb 145.15g | Plastic | Plastic | 12VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.420A | - | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 41.6 dB(A) | 0.533 in H2O (132.8 Pa) | Auto Restart, Speed Sensor (Tach) | 32.00mm | RoHS Compliant | ||
![]() MR8032E12B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.32lb 145.15g | Plastic | Plastic | 12VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.860A | - | CE, cUL, TUV, UL | 6500 RPM | Ball | Tubeaxial | 50.4 dB(A) | 0.890 in H2O (221.7 Pa) | Auto Restart, Locked Rotor Sensor | 32.00mm | RoHS Compliant | ||
![]() MR4020H24B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.053lb 24.04g | Plastic | - | 24VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.800A | - | CE, cUL, TUV, UL | 9500 RPM | Ball | Tubeaxial | 35.1 dB(A) | 0.340 in H2O (84.7 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() F8025H24B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.090A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.120 in H2O (29.9 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() MS2507L05B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.011lb 4.99g | Plastic | - | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.110A | - | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 20.0 dB(A) | 0.090 in H2O (22.4 Pa) | Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR1238M48B1+6-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 0.838lb 380.11g | Plastic | - | 48VDC | - | MR1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | - | - | 0.460A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 61.7 dB(A) | 0.850 in H2O (211.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F1238M24B3-FSR-AB1 Mechatronics Fan Group | 47 |
| Datasheet | 12 Weeks | - | - | - | 0.536lb 243.13g | - | - | 24VDC | - | F1238-S | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.180A | - | CE, cUL, TUV, UL | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.210 in H2O (52.3 Pa) | Auto Restart, Thermistor | - | RoHS Compliant | ||
![]() F1238L05B1-FS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 0.536lb 243.13g | - | - | 5VDC | - | F1238-S | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.800A | - | CE, cUL, TUV, UL | 2050 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | - | Non-RoHS Compliant | ||
![]() MR9238M24B21-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 0.437lb 198.00g | Plastic | - | 24VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.580A | - | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 55.4 dB(A) | 0.880 in H2O (219.2 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR3010L12B1-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.018lb 8.16g | Plastic | - | 12VDC | - | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.050A | - | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 20.5 dB(A) | 0.110 in H2O (27.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR4020L12B1+6-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.053lb 24.04g | Plastic | - | 12VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Wire Leads | - | - | 0.060A | - | CE, cUL, TUV, UL | 6500 RPM | Ball | Tubeaxial | 26.5 dB(A) | 0.160 in H2O (39.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant |