- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G9232X24B-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.335lb 151.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G9232 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.680A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.330 in H2O (82.2 Pa) | Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() G9225X12B-FSR-TF Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.218lb 98.88g | - | - | 12VDC | - | G9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.490A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G9225X12B-FSR-EM Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 12VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.490A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() E1225H24B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.240A | - | CE, cUL, TUV, UL | 2600 RPM | Ball | Tubeaxial | 40.0 dB(A) | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F1238E24B-FHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 24VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.350A | - | CE, cUL, TUV, UL | 3300 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.330 in H2O (82.2 Pa) | Auto Restart | 38.00mm | RoHS Compliant | ||
![]() B5015H05B-BSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2005 | B5015 | Square/Rounded - 51mm Lx51mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.400A | - | CE, cUL, TUV, UL | 5500 RPM | Ball | Blower | 40.0 dB(A) | 0.560 in H2O (139.5 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() B5015M24B-BSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | B5015 | Square/Rounded - 51mm Lx51mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 4500 RPM | Ball | Blower | 35.0 dB(A) | 0.350 in H2O (87.2 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() B1232L24B-BSR-I832 Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.705lb 319.78g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | B1232 | Square/Rounded - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.180A | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Blower | 42.0 dB(A) | 0.330 in H2O (82.2 Pa) | Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() F6025E12B1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.230A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() G9225X12B1+6-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 12VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.490A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.240 in H2O (59.8 Pa) | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() E1225E12B1+3-FSR Mechatronics Fan Group | 45 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.580A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.280 in H2O (69.7 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP), Thermistor | 25.00mm | RoHS Compliant | ||
![]() E1225E24B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.340A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.280 in H2O (69.7 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F6025X24B-FHR-CC Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 5800 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.370 in H2O (92.2 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G4020L05B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2005 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.160A | - | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 23.0 dB(A) | 0.110 in H2O (27.4 Pa) | Thermal Overload Protector (TOP) | 20.00mm | RoHS Compliant | ||
![]() F6025H24B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() G1238E12B-FSR-EM Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.20A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 0.490 in H2O (122.1 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() G1238E48B-FSR-EM Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | 2006 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.330A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 0.490 in H2O (122.1 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() G4015L24B-RSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.051lb 23.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G4015 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.050A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 20.0 dB(A) | 0.070 in H2O (17.4 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() F6025E12B1-RSR-WS Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.230A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() F1238E12B1-FHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 12VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.700A | - | CE, cUL, TUV, UL | 3300 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.330 in H2O (82.2 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | RoHS Compliant |