- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G9232X12B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.335lb 151.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G9232 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.680A | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 44.0 dB(A) | - | 0.330 in H2O (82.2 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() E9225X12B1-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | Flanges | Axial | Polybutylene | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | 0.550A | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.320 in H2O (79.7 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F8025S24B-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | - | - | - | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.050A | CE, cUL, TUV, UL | 1500 RPM | Ball | Tubeaxial | 20.0 dB(A) | - | 0.050 in H2O (12.4 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() E9225M24B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | E9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.125A | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.190 in H2O (47.3 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() MSI1225H12B-BBR Mechatronics Fan Group | 39 |
| Datasheet | 12 Weeks | - | - | - | 0.356lb 161.48g | - | Plastic | 12VDC | - | MSI1225 | Round - 120mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 0.880A | CE, cUL, TUV, UL | 3300 RPM | Ball | Motorized Impellers | 54.0 dB(A) | - | 0.570 in H2O (142.0 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MSI1225L24B1+6-BBR Mechatronics Fan Group | 22 |
| Datasheet | 12 Weeks | - | - | - | 0.356lb 161.48g | - | Plastic | 24VDC | - | MSI1225 | Round - 120mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | - | CE, cUL, TUV, UL | - | Ball | Motorized Impellers | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MD4028E24B-RSR Mechatronics Fan Group | 238 |
| Datasheet | 12 Weeks | - | - | - | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | MD4028 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.140A | cUL, TUV, UL | 10300 RPM | Ball | Tubeaxial | 44.0 dB(A) | - | 0.670 in H2O (166.9 Pa) | Thermal Overload Protector (TOP) | 28.00mm | RoHS Compliant | ||
![]() M5210E05C-RSR Mechatronics Fan Group | 463 |
| Datasheet | 14 Weeks | - | - | - | 0.044lb 19.96g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2006 | M5210 | Square - 52mm Lx52mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.150A | cUL, TUV, UL | 6000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 28.0 dB(A) | 3V~6VDC | 0.150 in H2O (37.3 Pa) | - | 10.00mm | RoHS Compliant | ||
![]() MR4020H24B-RSR Mechatronics Fan Group | 339 |
| Datasheet | 12 Weeks | - | - | - | 0.053lb 24.04g | Plastic | - | 24VDC | 2017 | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.080A | CE, cUL, TUV, UL | 9500 RPM | Ball | Tubeaxial | 35.1 dB(A) | - | 0.340 in H2O (84.7 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() E1225H24B-FSR Mechatronics Fan Group | 506 |
| Datasheet | 13 Weeks | - | - | - | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.240A | CE, cUL, TUV, UL | 2600 RPM | Ball | Tubeaxial | 40.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F1238X12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.536lb 243.13g | - | - | 12VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.950A | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 45.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() MSI1380H24B-BBR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 1.7lbs 771.1g | - | Plastic | 24VDC | - | MSI1380 | Round - 133mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 5.00A | CE, cUL, TUV, UL | 4500 RPM | Ball | Motorized Impellers | 66.0 dB(A) | - | 1.780 in H2O (443.4 Pa) | Auto Restart | 80.50mm | RoHS Compliant | ||
![]() MSI3116H48B1+7-BBR Mechatronics Fan Group | 2581 |
| Datasheet | 12 Weeks | - | - | - | 6.6lbs 3kg | - | Aluminum | 48VDC | - | MSI3116 | Round - 315mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 8.80A | CE, cUL, TUV, UL | 2100 RPM | Ball | Motorized Impellers | 76.0 dB(A) | - | 3.150 in H2O (784.7 Pa) | Auto Restart, Speed Sensor (Tach), Voltage Control | - | RoHS Compliant | ||
![]() F1238H24B-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | - | - | - | 0.536lb 243.13g | - | - | 24VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.220A | CE, cUL, TUV, UL | 2500 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.250 in H2O (62.3 Pa) | Auto Restart, Locked Rotor Protection | 38.00mm | RoHS Compliant | ||
![]() G1338H24B-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | - | - | - | 0.784lb 355.62g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1338 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.650A | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 49.0 dB(A) | - | 0.590 in H2O (147.0 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() F6025H24B-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.080A | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 31.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() F8025X12B2-FHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.480A | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G1225L12B-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.230A | CE, cUL, TUV, UL | 1800 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.100 in H2O (24.9 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() MQ1238H12B-FSR Mechatronics Fan Group | 224 |
| Datasheet | 14 Weeks | - | - | - | 0.772lb 350.17g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | MQ1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.60A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 65.0 dB(A) | - | 1.350 in H2O (336.3 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() G4020E12B-RSR Mechatronics Fan Group | 539 |
| Datasheet | 13 Weeks | - | - | - | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2003 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.160A | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | Thermal Overload Protector (TOP) | 20.00mm | RoHS Compliant |