- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G8032M24B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.286lb 129.73g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.200A | - | CE, cUL, TUV, UL | 3500 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.290 in H2O (72.2 Pa) | Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() G4028M12B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | G4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.200A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 8V~14VDC | 0.370 in H2O (92.2 Pa) | Thermal Overload Protector (TOP) | 28.00mm | RoHS Compliant | ||
![]() F6025H12B1-RHR-CC Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | - | - | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.140A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Conformal Coating, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G4015L12B-RSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | - | - | - | 0.051lb 23.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G4015 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.080A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 20.0 dB(A) | - | 0.070 in H2O (17.4 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() G1225H24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.270A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F8025X12B1+3-FHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.480A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Speed Sensor (Tach), Thermistor, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F8025E24B1-FHR-TTL Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | - | - | - | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.140A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G8032E24B1-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | - | - | - | 0.286lb 129.73g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.330A | - | CE, cUL, TUV, UL | 4500 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.440 in H2O (109.6 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() F6025H12B-RHR Mechatronics Fan Group | 159 |
| Datasheet | 13 Weeks | - | - | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.140A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G4020H05B-RSR Mechatronics Fan Group | 2901 |
| Datasheet | 13 Weeks | - | - | - | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2003 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.300A | - | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | Thermal Overload Protector (TOP) | 20.00mm | RoHS Compliant | ||
![]() M5010E12C-RSR Mechatronics Fan Group | 27 |
| Datasheet | 14 Weeks | Flanges | Axial | Polybutylene | 0.046lb 20.87g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | M5010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | 70°C | -10°C | 0.120A | - | cUL, TUV, UL | 6000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.140 in H2O (34.9 Pa) | - | 10.00mm | RoHS Compliant | ||
![]() F8025X12B1-FHR Mechatronics Fan Group | 149 |
| Datasheet | 13 Weeks | - | - | - | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.480A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G1238H12B1+6-FSR-WS Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 5 Wire Leads | - | - | 0.750A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.410 in H2O (102.1 Pa) | Alarm Sensor, PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() G1238L24B2-FSR-WS Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | - | - | - | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 0.250A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | Alarm Sensor, Locked Rotor Sensor, Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() G1225M12B6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.350A | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | PWM Control, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G1225M24B-FSR-EM Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.190A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F1238E48B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.536lb 243.13g | - | - | 48VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.210A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() B1232M24B-BSR-IM4 Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.705lb 319.78g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | B1232 | Square/Rounded - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.330A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Blower | 46.0 dB(A) | - | 0.450 in H2O (112.1 Pa) | Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() MC8038H48B-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | - | MC8038 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.190A | - | cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 48.2 dB(A) | - | 0.610 in H2O (151.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F6025M24B1-RHR-WS Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | - | - | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 0.055A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 28.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant |