- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Approval Agency | Rated Current | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F8025E24B-RHR-EM Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.140A | IP57 - Dust Protected, Waterproof | - | CE, cUL, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.210 in H2O (52.3 Pa) | - | Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G9232H12B1-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.335lb 151.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | G9232 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.360A | - | - | CE, cUL, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.240 in H2O (59.8 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 32.00mm | RoHS Compliant | ||
![]() F8025M12B1-FHR-TTL Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.120A | - | - | CE, cUL, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.120 in H2O (29.9 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() F8025M12B1-FHR-WS Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.120A | - | - | CE, cUL, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.120 in H2O (29.9 Pa) | - | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G8032H12B1-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.286lb 129.73g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | G8032 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.450A | - | - | CE, cUL, TUV, UL | - | 4000 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.370 in H2O (92.2 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 32.00mm | RoHS Compliant | ||
![]() G8020H12B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.185lb 83.91g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G8020 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.230A | - | - | CE, cUL, TUV, UL | - | 3500 RPM | Ball | Tubeaxial | 33.0 dB(A) | 0.170 in H2O (42.3 Pa) | - | Thermal Overload Protector (TOP) | - | 20.80mm | RoHS Compliant | ||
![]() G8020M05B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.185lb 83.91g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2006 | G8020 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.400A | - | - | CE, cUL, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.130 in H2O (32.4 Pa) | - | Thermal Overload Protector (TOP) | - | 20.80mm | RoHS Compliant | ||
![]() E1225L12B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.142A | - | - | CE, cUL, TUV, UL | - | 1800 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.120 in H2O (29.9 Pa) | - | Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G1225S12B-FSR-CC Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.130A | - | - | CE, cUL, TUV, UL | - | 1500 RPM | Ball | Tubeaxial | 26.0 dB(A) | 0.070 in H2O (17.4 Pa) | - | Conformal Coating, Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G1225L24B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.120A | - | - | CE, cUL, TUV, UL | - | 1800 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.100 in H2O (24.9 Pa) | - | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G4020E05B1-RSR Mechatronics Fan Group | 96 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2005 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.440A | - | - | CE, cUL, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.230 in H2O (57.3 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 20.00mm | RoHS Compliant | ||
![]() E1225H12B-FSR Mechatronics Fan Group | 44 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.385A | - | - | CE, cUL, TUV, UL | - | 2600 RPM | Ball | Tubeaxial | 40.0 dB(A) | 0.240 in H2O (59.8 Pa) | - | Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G4020H12B-RSR Mechatronics Fan Group | 222 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2003 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.130A | - | - | CE, cUL, TUV, UL | - | 7000 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.200 in H2O (49.8 Pa) | - | Thermal Overload Protector (TOP) | - | 20.00mm | RoHS Compliant | ||
![]() E1225E12B1-FSR Mechatronics Fan Group | 281 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.580A | - | - | CE, cUL, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.280 in H2O (69.7 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() E9225X12B1 6-FSR Mechatronics Fan Group | 73 |
| Datasheet | 12 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | E9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.550A | - | - | CE, cUL, TUV, UL | - | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.320 in H2O (79.7 Pa) | - | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() F6025S05B-RSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.150A | - | - | CE, cUL, TUV, UL | - | 2300 RPM | Ball | Tubeaxial | 22.0 dB(A) | 0.070 in H2O (17.4 Pa) | - | Auto Restart, Locked Rotor Protection | - | 25.00mm | RoHS Compliant | ||
![]() G4020E24B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.110A | - | unknown | CE, cUL, TUV, UL | 110A | 8000 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.230 in H2O (57.3 Pa) | DC FAN | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 40mm | 20mm | RoHS Compliant | ||
![]() MR4020H12B-RSR Mechatronics Fan Group | 159 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | 2017 | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.160A | - | - | CE, cUL, TUV, UL | - | 9500 RPM | Ball | Tubeaxial | 35.1 dB(A) | 0.340 in H2O (84.7 Pa) | - | Auto Restart | - | - | RoHS Compliant | ||
![]() MR9225X24B-FSR Mechatronics Fan Group | 3393 |
| Datasheet | 12 Weeks | 0.264lb 119.75g | Plastic | Plastic | 24VDC | 2017 | MR9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.420A | - | - | CE, cUL, TUV, UL | - | 4800 RPM | Ball | Tubeaxial | 53.0 dB(A) | 0.580 in H2O (144.5 Pa) | - | Auto Restart | - | 25.00mm | RoHS Compliant | ||
![]() MR4020M24B-RSR Mechatronics Fan Group | 302 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 24VDC | 2017 | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.050A | - | - | CE, cUL, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 29.8 dB(A) | 0.240 in H2O (59.8 Pa) | - | Auto Restart | - | - | RoHS Compliant |