- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F6025L12B-FHR Mechatronics Fan Group | 371 |
| Datasheet | 12 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | F6025-H | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 0.085A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 25.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() B7530E24B-BSR Mechatronics Fan Group | 232 |
| Datasheet | 13 Weeks | 0.192lb 87.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2014 | B7530 | Square/Rounded - 76mm Lx76mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.300A | - | CE, cUL, UL | 3800 RPM | Ball | Blower | 45.0 dB(A) | - | 0.710 in H2O (176.9 Pa) | Thermal Overload Protector (TOP) | 30.00mm | RoHS Compliant | ||
![]() MR8025H12B-FSR Mechatronics Fan Group | 176 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | 2017 | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.310A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 41.5 dB(A) | - | 0.290 in H2O (72.2 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() G6015H24B2-RHR-TTL Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.100A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | Locked Rotor Sensor | 15.00mm | RoHS Compliant | ||
![]() F8025H12B-FHR-EM Mechatronics Fan Group | 84 |
| Datasheet | 13 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.145A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G6015S12B-RHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 22.0 dB(A) | - | 0.100 in H2O (24.9 Pa) | - | 15.00mm | RoHS Compliant | ||
![]() G6015S24B-RHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.060A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 22.0 dB(A) | - | 0.100 in H2O (24.9 Pa) | - | 15.00mm | RoHS Compliant | ||
![]() MR9238E48B1 6-FSR Mechatronics Fan Group | 161 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 48VDC | 2017 | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.580A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 63.3 dB(A) | - | 1.540 in H2O (383.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MD4028V12B-RSR-CC Mechatronics Fan Group | 69 |
| Datasheet | 12 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | MD4028 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.650A | - | cUL, TUV, UL | 15000 RPM | Ball | Tubeaxial | 53.1 dB(A) | - | 1.206 in H2O (300.4 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MD4028V12B1-FSR-L11 Mechatronics Fan Group | 15 |
| Datasheet | 12 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | MD4028 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.650A | - | cUL, TUV, UL | 15000 RPM | Ball | Tubeaxial | 53.1 dB(A) | - | 1.206 in H2O (300.4 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() ME6038L24B-FSR Mechatronics Fan Group | 56 |
| Datasheet | 12 Weeks | 0.23lb 104.33g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | ME6038 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | cUL, UL | 6000 RPM | Ball | Tubeaxial | 48.5 dB(A) | - | 0.520 in H2O (129.5 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MB6010M12B-RSR Mechatronics Fan Group | 440 |
| Datasheet | 14 Weeks | 0.059lb 26.76g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | MB6010 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.080A | - | cUL, UL | 3200 RPM | Ball | Tubeaxial | 22.5 dB(A) | 6V~13.8VDC | 0.060 in H2O (14.9 Pa) | Thermal Overload Protector (TOP) | 10.20mm | RoHS Compliant | ||
![]() G1238H24B-FSR Mechatronics Fan Group | 201 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.450A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.410 in H2O (102.1 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() F6025X24B3-RHR Mechatronics Fan Group | 86 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 5800 RPM | Ball | Tubeaxial | 42.0 dB(A) | - | 0.370 in H2O (92.2 Pa) | Thermal Overload Protector (TOP), Thermistor | 25.00mm | RoHS Compliant | ||
![]() MD1238H12B-FSR-26AWG Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.906lb 410.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | MD1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 1.60A | - | cUL, UL | 3800 RPM | Ball | Tubeaxial | 57.8 dB(A) | - | 0.670 in H2O (166.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MC8038H12B-FSR-CC Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | MC8038 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.610A | - | cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 48.2 dB(A) | - | 0.610 in H2O (151.9 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MSI1769H48B1 7-BBR Mechatronics Fan Group | 35 |
| Datasheet | 12 Weeks | 2.9lbs 1.3kg | - | Plastic | 48VDC | - | MSI1769 | Round - 175mm Dia | Active | Not Applicable | 3 Wire Leads | 2.30A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Motorized Impellers | 72.0 dB(A) | - | 1.800 in H2O (448.4 Pa) | Auto Restart, Speed Sensor (Tach), Voltage Control | - | RoHS Compliant | ||
![]() MR8025H12B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.310A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 41.5 dB(A) | - | 0.290 in H2O (72.2 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() F1238S12B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 12VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.180A | - | CE, cUL, TUV, UL | 1800 RPM | Ball | Tubeaxial | 34.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Protection | 38.00mm | RoHS Compliant | ||
![]() MR9238E48B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 48VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.580A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 63.3 dB(A) | - | 1.540 in H2O (383.6 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant |