- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR9238H12B1 6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 12VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 1.60A | - | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 58.8 dB(A) | 1.200 in H2O (298.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F8025L12B-FSR-CC Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 1800 RPM | Ball | Tubeaxial | 22.0 dB(A) | 0.070 in H2O (17.4 Pa) | Auto Restart, Conformal Coating, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() MR8025H12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.310A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 41.5 dB(A) | 0.290 in H2O (72.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS2507M12B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | Plastic | 12VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | 10000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | 7.40mm | RoHS Compliant | ||
![]() E1225E12B3-FS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.436lb 197.77g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | E1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 0.580A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.280 in H2O (69.7 Pa) | Thermal Overload Protector (TOP), Thermistor | 25.00mm | Non-RoHS Compliant | ||
![]() MS2507M05B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | Plastic | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 10000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | 7.40mm | RoHS Compliant | ||
![]() MS2507M05D1-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 10000 RPM | Sleeve | Tubeaxial | 24.0 dB(A) | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9232H12B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.600A | - | CE, cUL, TUV, UL | 4400 RPM | Ball | Tubeaxial | 49.7 dB(A) | 0.450 in H2O (112.1 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() F6025E24B-RSR Mechatronics Fan Group | 114 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.125A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() G4015H24B2-RSR-TTL Mechatronics Fan Group | 84 |
| Datasheet | 12 Weeks | 0.051lb 23.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | G4015 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.290 in H2O (72.2 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G4010M24B-RSR Mechatronics Fan Group | 135 |
| Datasheet | 12 Weeks | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2008 | G4010 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.150A | - | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 28.0 dB(A) | 0.150 in H2O (37.3 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MA1751E24B-FSR Mechatronics Fan Group | 65 |
| Datasheet | 12 Weeks | 1.7lbs 771.1g | Aluminum | Polybutylene Terephthalate (PBT) | 24VDC | - | MA1751 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | 0.980A | - | cUL, TUV, UL | 3150 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.670 in H2O (166.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F8025L05B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.200A | - | CE, cUL, TUV, UL | 1800 RPM | Ball | Tubeaxial | 22.0 dB(A) | 0.070 in H2O (17.4 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() G9225X12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 12VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.490A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G1238S24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.180A | - | CE, cUL, TUV, UL | 2000 RPM | Ball | Tubeaxial | 34.0 dB(A) | 0.170 in H2O (42.3 Pa) | Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() E1225M24B-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.160A | - | CE, cUL, TUV, UL | 2200 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.180 in H2O (44.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F6025L12B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.085A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 24.0 dB(A) | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() G8015E24B1-RGR-TTL Mechatronics Fan Group | 142 |
| Datasheet | 12 Weeks | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | G8015-G | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.180A | - | CE, cUL, TUV, UL | 4400 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.200 in H2O (49.8 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G6015M24B1-AGR-EM Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.059lb 26.76g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | G6015-G | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 0.075A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 28.0 dB(A) | 0.150 in H2O (37.3 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F1238S24B2-FHR-WS Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 24VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 33.0 dB(A) | 0.160 in H2O (39.8 Pa) | Alarm Sensor, Auto Restart, Locked Rotor Sensor | 38.00mm | RoHS Compliant |