- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Reach Compliance Code | Approval Agency | Speed | Rated Current | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G4010H12B-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | - | - | - | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2008 | G4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.220A | - | CE, cUL, TUV, UL | - | - | 8000 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.250 in H2O (62.3 Pa) | - | Thermal Overload Protector (TOP) | - | 10.30mm | RoHS Compliant | ||
![]() G4010H05B-RSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2008 | G4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.220A | - | CE, cUL, TUV, UL | - | - | 8000 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.250 in H2O (62.3 Pa) | - | Thermal Overload Protector (TOP) | - | 10.30mm | RoHS Compliant | ||
![]() G4010L12B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2008 | G4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.100A | - | CE, cUL, TUV, UL | - | - | 5000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 0.110 in H2O (27.4 Pa) | - | Thermal Overload Protector (TOP) | - | 10.30mm | RoHS Compliant | ||
![]() G6015L12B1-RHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.100A | - | CE, cUL, TUV, UL | - | - | 3400 RPM | Ball | Tubeaxial | 26.0 dB(A) | 0.130 in H2O (32.4 Pa) | - | Speed Sensor (Tach) | - | 15.00mm | RoHS Compliant | ||
![]() G6015S12B2-RGR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G6015-G | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.070A | - | CE, cUL, TUV, UL | - | - | 2800 RPM | Ball | Tubeaxial | 21.0 dB(A) | 0.100 in H2O (24.9 Pa) | - | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | 15.00mm | RoHS Compliant | ||
![]() G8015H12B2-RGR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G8015-G | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.230A | - | CE, cUL, TUV, UL | - | - | 4000 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.170 in H2O (42.3 Pa) | - | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | 15.30mm | RoHS Compliant | ||
![]() F6025S24B-RS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | F6025 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.040A | - | CE, cUL, TUV, UL | 2400 rpm | 0.04A | 2300 RPM | Ball | Tubeaxial | 22.0 dB(A) | 0.090 in H2O (22.4 Pa) | DC FAN | Auto Restart, Locked Rotor Protection | 60mm | 25mm | - | ||
![]() G9225E12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | Flanges | Axial | Polybutylene | 0.218lb 98.88g | - | - | 12VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | 0.370A | - | CE, cUL, TUV, UL | - | - | 3200 RPM | Ball | Tubeaxial | 39.0 dB(A) | 0.210 in H2O (52.3 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G8032M12B-RSR-EM3 Mechatronics Fan Group | 81 |
| Datasheet | 12 Weeks | - | - | - | 0.286lb 129.73g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | G8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.260A | - | CE, cUL, TUV, UL | - | - | 3500 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.290 in H2O (72.2 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() MA1751U48B-FSR Mechatronics Fan Group | 25 |
| Datasheet | 12 Weeks | - | - | - | 1.7lbs 771.1g | Aluminum | Polybutylene Terephthalate (PBT) | 48VDC | 2006 | MA1751 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.900A | - | cUL, TUV, UL | - | - | 3800 RPM | Ball | Tubeaxial | 66.2 dB(A) | 0.980 in H2O (244.0 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() MR4020E24B1 6-RSR Mechatronics Fan Group | 403 |
| Datasheet | 12 Weeks | - | - | - | 0.053lb 24.04g | Plastic | - | 24VDC | 2017 | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Wire Leads | - | - | 0.110A | - | CE, cUL, TUV, UL | - | - | 11000 RPM | Ball | Tubeaxial | 39.1 dB(A) | 0.450 in H2O (112.1 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | RoHS Compliant | ||
![]() MR1225H24B-FSR Mechatronics Fan Group | 981 |
| Datasheet | 12 Weeks | - | - | - | 0.275lb 124.74g | Plastic | Plastic | 24VDC | 2017 | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.410A | - | CE, cUL, TUV, UL | - | - | 4500 RPM | Ball | Tubeaxial | 53.8 dB(A) | 0.480 in H2O (119.6 Pa) | - | Auto Restart | - | 25.00mm | RoHS Compliant | ||
![]() F1238H24B2-FSR-L16 Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | 0.536lb 243.13g | - | - | 24VDC | - | F1238-H | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 0.220A | - | CE, cUL, TUV, UL | - | - | 2500 RPM | Ball | Tubeaxial | 41.0 dB(A) | 0.250 in H2O (62.3 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | RoHS Compliant | ||
![]() F6025H05B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.410A | - | CE, cUL, TUV, UL | - | - | 3800 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.160 in H2O (39.8 Pa) | - | Auto Restart, Locked Rotor Sensor | - | 25.00mm | RoHS Compliant | ||
![]() F8025X24B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | - | - | - | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.260A | - | CE, cUL, TUV, UL | - | - | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.180 in H2O (44.8 Pa) | - | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | - | 25.00mm | RoHS Compliant | ||
![]() G8015E24B1-RGR-WS-CC Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G8015-G | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 0.180A | unknown | CE, cUL, TUV, UL | - | 0.18A | 4400 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.200 in H2O (49.8 Pa) | DC FAN | Alarm Sensor, Conformal Coating, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 80mm | 15mm | RoHS Compliant | ||
![]() F6025X24B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.170A | - | CE, cUL, TUV, UL | - | - | 5200 RPM | Ball | Tubeaxial | 41.0 dB(A) | 0.280 in H2O (69.7 Pa) | - | Auto Restart, Locked Rotor Protection | - | 25.00mm | RoHS Compliant | ||
![]() F8025X24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | - | - | - | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.260A | - | CE, cUL, TUV, UL | - | - | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.180 in H2O (44.8 Pa) | - | Auto Restart, Locked Rotor Protection | - | 25.00mm | RoHS Compliant | ||
![]() MR1238E24B2-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 0.838lb 380.11g | Plastic | - | 24VDC | - | MR1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 1.90A | - | CE, cUL, TUV, UL | - | - | 5000 RPM | Ball | Tubeaxial | 67.9 dB(A) | 1.325 in H2O (330.0 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | RoHS Compliant | ||
![]() MR8032L24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | - | - | - | 0.32lb 145.15g | Plastic | Plastic | 24VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 0.210A | - | CE, cUL, TUV, UL | - | - | 5000 RPM | Ball | Tubeaxial | 41.6 dB(A) | 0.533 in H2O (132.8 Pa) | - | Auto Restart | - | 32.00mm | RoHS Compliant |