- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR1225M24B1 6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | - | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 0.380A | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 0.380 in H2O (94.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR1225H24B1 6-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | - | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 0.410A | CE, cUL, TUV, UL | 4500 RPM | Ball | Tubeaxial | 53.8 dB(A) | 0.480 in H2O (119.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR1225L24B1 6-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | Plastic | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 0.300A | CE, cUL, TUV, UL | 3500 RPM | Ball | Tubeaxial | 47.2 dB(A) | 0.290 in H2O (72.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() MR9238L24B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 24VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.410A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 0.610 in H2O (151.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9238M12B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 12VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 1.16A | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 55.4 dB(A) | 0.880 in H2O (219.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9238S12B1 6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 12VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.420A | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 45.3 dB(A) | 0.400 in H2O (99.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9238M48B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 48VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.260A | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 55.4 dB(A) | 0.880 in H2O (219.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F1238E12B-FHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 12VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.700A | CE, cUL, TUV, UL | 3300 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.330 in H2O (82.2 Pa) | Auto Restart | 38.00mm | RoHS Compliant | ||
![]() MR1225L24B2-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | Plastic | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.300A | CE, cUL, TUV, UL | 3500 RPM | Ball | Tubeaxial | 47.2 dB(A) | 0.290 in H2O (72.2 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | RoHS Compliant | ||
![]() F1238E12BT-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 12VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 0.700A | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection | 38.00mm | RoHS Compliant | ||
![]() F1238L05B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 5VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.800A | CE, cUL, TUV, UL | 2050 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Protection | 38.00mm | RoHS Compliant | ||
![]() F1238X12B-FHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 12VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.950A | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 47.0 dB(A) | 0.370 in H2O (92.2 Pa) | Auto Restart | 38.00mm | RoHS Compliant | ||
![]() MR1225H24B1-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | Plastic | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.410A | CE, cUL, TUV, UL | 4500 RPM | Ball | Tubeaxial | 53.8 dB(A) | 0.480 in H2O (119.6 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() MR1225L24B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | - | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.300A | CE, cUL, TUV, UL | 3500 RPM | Ball | Tubeaxial | 47.2 dB(A) | 0.290 in H2O (72.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR1225M24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | - | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.380A | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 0.380 in H2O (94.6 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR9238L48B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 48VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.200A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 0.610 in H2O (151.9 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MR9238M48B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 48VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.260A | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 55.4 dB(A) | 0.880 in H2O (219.2 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MR9238L24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 24VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.410A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 0.610 in H2O (151.9 Pa) | Auto Restart | - | RoHS Compliant | ||
![]() MR8032E24B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.32lb 145.15g | Plastic | Plastic | 24VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 0.430A | CE, cUL, TUV, UL | 6500 RPM | Ball | Tubeaxial | 50.4 dB(A) | 0.890 in H2O (221.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 32.00mm | RoHS Compliant | ||
![]() F1238X12B1-FHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 12VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.950A | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 47.0 dB(A) | 0.370 in H2O (92.2 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | RoHS Compliant |