- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1238H12B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 12VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.440A | CE, cUL, TUV, UL | 2500 RPM | Ball | Tubeaxial | 41.0 dB(A) | 0.250 in H2O (62.3 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() F1238X12B1-FSR-WS Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 12VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.950A | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 45.0 dB(A) | 0.300 in H2O (74.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() F1238X24B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 24VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.500A | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 45.0 dB(A) | 0.300 in H2O (74.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() F1238E48B1-FSR-TTL Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 48VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.210A | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 38.00mm | RoHS Compliant | ||
![]() F1238H24B3-FS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.536lb 243.13g | - | - | 24VDC | - | F1238-S | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Wire Leads | 0.220A | CE, cUL, TUV, UL | 2500 RPM | Ball | Tubeaxial | 41.0 dB(A) | 0.250 in H2O (62.3 Pa) | Auto Restart, Thermistor | - | Non-RoHS Compliant | ||
![]() MR9232M12B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.460A | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 48.8 dB(A) | 0.340 in H2O (84.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9238H24B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 24VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.800A | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 58.8 dB(A) | 1.200 in H2O (298.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9232L12B1 6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.310A | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.240 in H2O (59.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9238H24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 24VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.800A | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 58.8 dB(A) | 1.200 in H2O (298.9 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR9238H12B1-FSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 12VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 1.60A | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 58.8 dB(A) | 1.200 in H2O (298.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9238H12B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 12VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 1.60A | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 58.8 dB(A) | 1.200 in H2O (298.9 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR9238E48B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.437lb 198.00g | Plastic | - | 48VDC | - | MR9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.580A | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 63.3 dB(A) | 1.540 in H2O (383.6 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9232H12B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.600A | CE, cUL, TUV, UL | 4400 RPM | Ball | Tubeaxial | 49.7 dB(A) | 0.450 in H2O (112.1 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9232E12B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | 2017 | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.980A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 52.8 dB(A) | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F8025E24B-FSR Mechatronics Fan Group | 1461 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.140A | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Protection | 25.00mm | RoHS Compliant | ||
![]() MR4020H12B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.160A | CE, cUL, TUV, UL | 9500 RPM | Ball | Tubeaxial | 35.1 dB(A) | 0.340 in H2O (84.7 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MS2507E12B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 12VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.130A | CE, cUL, TUV, UL | 17000 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.180 in H2O (44.8 Pa) | Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MS2507E05B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.300A | CE, cUL, TUV, UL | 17000 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.180 in H2O (44.8 Pa) | Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MS2006M12B2-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.007lb 3.18g | Plastic | Plastic | 12VDC | - | MS2006 | Square - 20mm Lx20mm H | Active | Not Applicable | 3 Wire Leads | 0.040A | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 0.080 in H2O (20.0 Pa) | Locked Rotor Sensor | 6.50mm | RoHS Compliant | ||
![]() MS2006M05D1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.007lb 3.18g | Plastic | Plastic | 12VDC | - | MS2006 | Square - 20mm Lx20mm H | Active | Not Applicable | 3 Wire Leads | 0.040A | CE, cUL, TUV, UL | 8000 RPM | Sleeve | Tubeaxial | 21.0 dB(A) | 0.080 in H2O (20.0 Pa) | Speed Sensor (Tach) | 6.50mm | RoHS Compliant |