- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR9232E24B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 24VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.490A | - | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 52.8 dB(A) | 0.580 in H2O (144.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9232H24B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 24VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.300A | - | CE, cUL, TUV, UL | 4400 RPM | Ball | Tubeaxial | 49.7 dB(A) | 0.450 in H2O (112.1 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9232E12B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.980A | - | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 52.8 dB(A) | 0.580 in H2O (144.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR9232M24B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 24VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.230A | - | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 48.8 dB(A) | 0.340 in H2O (84.7 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR1238M24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.838lb 380.11g | Plastic | - | 24VDC | - | MR1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.930A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 61.7 dB(A) | 0.850 in H2O (211.7 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR9232L12B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.310A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.240 in H2O (59.8 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR9232M12B1-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.331lb 150.14g | Plastic | - | 12VDC | - | MR9232 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.460A | - | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 48.8 dB(A) | 0.340 in H2O (84.7 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() G6015H12B1-RGR-EM Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G6015-G | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.150A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | 0.210 in H2O (52.3 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() MR8025H12B1 6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 0.310A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 41.5 dB(A) | 0.290 in H2O (72.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR8025L24B1 6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 24VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 0.100A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 31.5 dB(A) | 0.150 in H2O (37.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR8025L12B1 6-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 0.200A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 31.5 dB(A) | 0.150 in H2O (37.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR8025M12B1 6-FSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 12VDC | - | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 0.220A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 38.1 dB(A) | 0.210 in H2O (52.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR1225L24B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | Plastic | 24VDC | - | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 0.300A | - | CE, cUL, TUV, UL | 3500 RPM | Ball | Tubeaxial | 47.2 dB(A) | 0.290 in H2O (72.2 Pa) | Auto Restart | 25.00mm | RoHS Compliant | ||
![]() MR9225L24B1 6-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.264lb 119.75g | Plastic | Plastic | 24VDC | - | MR9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.110A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 40.9 dB(A) | 0.230 in H2O (57.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() MR9225H24B1 6-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.264lb 119.75g | Plastic | Plastic | 24VDC | - | MR9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 4 Wire Leads | 0.250A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 48.0 dB(A) | 0.400 in H2O (99.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() G6015E24B-RHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.130A | - | CE, cUL, TUV, UL | 5200 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.260 in H2O (64.8 Pa) | - | 15.00mm | RoHS Compliant | ||
![]() G8015M12B-RGR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | G8015-G | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.180A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 34.0 dB(A) | 0.140 in H2O (34.9 Pa) | Thermal Overload Protector (TOP) | 15.30mm | RoHS Compliant | ||
![]() MR3010M12B1-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.018lb 8.16g | Plastic | - | 12VDC | - | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | 0.060A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 25.2 dB(A) | 0.190 in H2O (47.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR3010H12B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Plastic | - | 12VDC | - | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 10000 RPM | Ball | Tubeaxial | 31.6 dB(A) | 0.260 in H2O (64.8 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR3010L05B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Plastic | - | 5VDC | - | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | 0.070A | - | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 20.5 dB(A) | 0.110 in H2O (27.4 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant |