- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR8032M12B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.32lb 145.15g | Plastic | - | 12VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.540A | CE, cUL, TUV, UL | 5500 RPM | Ball | Tubeaxial | 45.2 dB(A) | - | 0.640 in H2O (159.4 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR8032E24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.32lb 145.15g | Plastic | Plastic | 24VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.430A | CE, cUL, TUV, UL | 6500 RPM | Ball | Tubeaxial | 50.4 dB(A) | - | 0.890 in H2O (221.7 Pa) | Auto Restart, Locked Rotor Sensor | 32.00mm | RoHS Compliant | ||
![]() MR8032L24B1-FSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.32lb 145.15g | Plastic | Plastic | 24VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.210A | CE, cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 41.6 dB(A) | - | 0.533 in H2O (132.8 Pa) | Auto Restart, Speed Sensor (Tach) | 32.00mm | RoHS Compliant | ||
![]() MR8032H24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.32lb 145.15g | Plastic | Plastic | 24VDC | - | MR8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | 0.350A | CE, cUL, TUV, UL | 6000 RPM | Ball | Tubeaxial | 48.6 dB(A) | - | 0.763 in H2O (190.0 Pa) | Auto Restart, Locked Rotor Sensor | 32.00mm | RoHS Compliant | ||
![]() MR4020E24B1-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 24VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.110A | CE, cUL, TUV, UL | 11000 RPM | Ball | Tubeaxial | 39.1 dB(A) | - | 0.450 in H2O (112.1 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MR4020E12B2-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.220A | CE, cUL, TUV, UL | 11000 RPM | Ball | Tubeaxial | 39.1 dB(A) | - | 0.450 in H2O (112.1 Pa) | Auto Restart, Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MR4020M12B1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | - | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.100A | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 29.8 dB(A) | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() F6025X12B1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.330A | CE, cUL, TUV, UL | 5200 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() F8025X24B1-FSR-WS Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.260A | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | Alarm Sensor, Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() F8025X12B1-FSR-TTL Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.480A | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 25.00mm | RoHS Compliant | ||
![]() G6015E12B1-RHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.180A | CE, cUL, TUV, UL | 5200 RPM | Ball | Tubeaxial | 36.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Speed Sensor (Tach) | 15.00mm | RoHS Compliant | ||
![]() MS2507H05D1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.230A | CE, cUL, TUV, UL | 14000 RPM | Sleeve | Tubeaxial | 28.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS2507H12B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 12VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.100A | CE, cUL, TUV, UL | 14000 RPM | Ball | Tubeaxial | 28.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | Locked Rotor Sensor | - | RoHS Compliant | ||
![]() MS2507H12D1-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 12VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.100A | CE, cUL, TUV, UL | 14000 RPM | Sleeve | Tubeaxial | 28.0 dB(A) | - | 0.150 in H2O (37.3 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS2507M12D1-RSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | - | 12VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.080A | CE, cUL, TUV, UL | 10000 RPM | Sleeve | Tubeaxial | 24.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() MS2006E12B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.007lb 3.18g | Plastic | Plastic | 12VDC | - | MS2006 | Square - 20mm Lx20mm H | Active | Not Applicable | 3 Wire Leads | 0.100A | CE, cUL, TUV, UL | 12000 RPM | Ball | Tubeaxial | 31.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | Locked Rotor Sensor | 6.50mm | RoHS Compliant | ||
![]() MS2507L05D1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.011lb 4.99g | Plastic | Plastic | 5VDC | - | MS2507 | Square - 25mm Lx25mm H | Active | Not Applicable | 3 Wire Leads | 0.110A | CE, cUL, TUV, UL | 7000 RPM | Sleeve | Tubeaxial | 20.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | Speed Sensor (Tach) | 7.40mm | RoHS Compliant | ||
![]() MS2006H12D1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.007lb 3.18g | Plastic | Plastic | 12VDC | - | MS2006 | Square - 20mm Lx20mm H | Active | Not Applicable | 3 Wire Leads | 0.060A | CE, cUL, TUV, UL | 10000 RPM | Sleeve | Tubeaxial | 26.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | Speed Sensor (Tach) | 6.50mm | RoHS Compliant | ||
![]() G4028H12B1-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2003 | G4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.400A | CE, cUL, TUV, UL | 10000 RPM | Ball | Tubeaxial | 41.0 dB(A) | 8V~14VDC | 0.570 in H2O (142.0 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 28.00mm | RoHS Compliant | ||
![]() MR9225M24B2-FSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.264lb 119.75g | Plastic | Plastic | 24VDC | - | MR9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.190A | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 45.1 dB(A) | - | 0.330 in H2O (82.2 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | RoHS Compliant |