- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1238X12B-FSR-CC Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 12VDC | 2001 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.950A | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 45.0 dB(A) | 0.300 in H2O (74.7 Pa) | Auto Restart, Conformal Coating, Locked Rotor Protection | 38.00mm | RoHS Compliant | ||
![]() MD9238L24B1-FSR Mechatronics Fan Group | 73 |
| Datasheet | 12 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | MD9238 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.190A | - | CE, TUV, UL | 3200 RPM | Ball | Tubeaxial | 44.5 dB(A) | 0.310 in H2O (77.2 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G4020S12B-RSR Mechatronics Fan Group | 46 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2003 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.050A | - | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 0.070 in H2O (17.4 Pa) | Thermal Overload Protector (TOP) | 20.00mm | RoHS Compliant | ||
![]() E9225E24B-FSR Mechatronics Fan Group | 771 |
| Datasheet | 13 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | E9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.255A | - | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 0.280 in H2O (69.7 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F6025H24B-FHR-CC Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.260 in H2O (64.8 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() B5015H24B-BSR-CC Mechatronics Fan Group | 28 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | B5015 | Square/Rounded - 51mm Lx51mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.130A | - | CE, cUL, TUV, UL | 5500 RPM | Ball | Blower | 40.0 dB(A) | 0.560 in H2O (139.5 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() E9225H12B-FSR Mechatronics Fan Group | 45 |
| Datasheet | 13 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.360A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G4015H05B-RSR Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.051lb 23.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2006 | G4015 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.400A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.290 in H2O (72.2 Pa) | Thermal Overload Protector (TOP) | 15.00mm | RoHS Compliant | ||
![]() G1238E24B1-FSR-EM Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.600A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 0.490 in H2O (122.1 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() G9232M24B2-FSR Mechatronics Fan Group | 45 |
| Datasheet | 13 Weeks | 0.335lb 151.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G9232 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.270A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 32.0 dB(A) | 0.180 in H2O (44.8 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() G9232H12B2-FSR Mechatronics Fan Group | 28 |
| Datasheet | 13 Weeks | 0.335lb 151.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2005 | G9232 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.360A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 35.0 dB(A) | 0.240 in H2O (59.8 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 32.00mm | RoHS Compliant | ||
![]() G1225E24B1-FSR-WS Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.380A | - | CE, cUL, TUV, UL | 2700 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.220 in H2O (54.8 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F8025M24B1-FHR-WS Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | F8025-H | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 29.0 dB(A) | 0.120 in H2O (29.9 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() E1225M05B-FSR Mechatronics Fan Group | 179 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 1996 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.600A | - | CE, cUL, TUV, UL | 2200 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.180 in H2O (44.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() MC8038L24B-FSR Mechatronics Fan Group | 223 |
| Datasheet | 12 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | MC8038 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.140A | - | cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 39.0 dB(A) | 0.280 in H2O (69.7 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MA1751H48B-FSR Mechatronics Fan Group | 28 |
| Datasheet | 14 Weeks | 1.7lbs 771.1g | Aluminum | Polybutylene Terephthalate (PBT) | 48VDC | 2006 | MA1751 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.380A | - | cUL, TUV, UL | 2850 RPM | Ball | Tubeaxial | 58.4 dB(A) | 0.550 in H2O (137.0 Pa) | Thermal Overload Protector (TOP) | 50.80mm | RoHS Compliant | ||
![]() G1238H48B1-FSR-WS Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | 2006 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.250A | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 46.0 dB(A) | 0.410 in H2O (102.1 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() G1225M24B1-FSR-EM Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | G1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.190A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 33.0 dB(A) | 0.150 in H2O (37.3 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() G1238M48B2-FSR-WS Mechatronics Fan Group | 45 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | 2005 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.180A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.320 in H2O (79.7 Pa) | Alarm Sensor, Locked Rotor Sensor, Thermal Overload Protector (TOP) | 38.00mm | RoHS Compliant | ||
![]() E1225H12B1-FSR Mechatronics Fan Group | 37 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.385A | - | CE, cUL, TUV, UL | 2600 RPM | Ball | Tubeaxial | 40.0 dB(A) | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant |