- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Approval Agency | Rated Current | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G4020S05B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2006 | G4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.120A | - | unknown | CE, cUL, TUV, UL | 120A | 4000 RPM | Ball | Tubeaxial | 21.0 dB(A) | 0.070 in H2O (17.4 Pa) | DC FAN | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 40mm | 20mm | RoHS Compliant | ||
![]() F6025X24B2-RHR-EM Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2006 | F6025-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.170A | IP57 - Dust Protected, Waterproof | - | CE, cUL, TUV, UL | - | 5800 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.370 in H2O (92.2 Pa) | - | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G8015S12B-RGR Mechatronics Fan Group | 5 |
| Datasheet | 13 Weeks | 0.128lb 58.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G8015-G | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.100A | - | - | CE, cUL, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 28.0 dB(A) | 0.090 in H2O (22.4 Pa) | - | Thermal Overload Protector (TOP) | - | 15.30mm | RoHS Compliant | ||
![]() E9225X24B-FSR-EM Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | E9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.300A | IP57 - Dust Protected, Waterproof | - | CE, cUL, TUV, UL | - | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.320 in H2O (79.7 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() G1238E48B2-FSR Mechatronics Fan Group | 89 |
| Datasheet | 12 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | - | G1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.330A | - | - | CE, cUL, TUV, UL | - | 3600 RPM | Ball | Tubeaxial | 49.0 dB(A) | 0.490 in H2O (122.1 Pa) | - | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant | ||
![]() E9225H24B-FSR-L20 Mechatronics Fan Group | 73 |
| Datasheet | 12 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | E9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.168A | - | - | CE, cUL, TUV, UL | - | 3200 RPM | Ball | Tubeaxial | 36.0 dB(A) | 0.240 in H2O (59.8 Pa) | - | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() G1238M24B-FSR-PC Mechatronics Fan Group | 25 |
| Datasheet | 12 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | G1238 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 0.330A | - | - | CE, cUL, TUV, UL | - | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | 0.320 in H2O (79.7 Pa) | - | Parylene Coating, Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() MR3010H05B1-RSR Mechatronics Fan Group | 504 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Plastic | - | 5VDC | - | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 3 Wire Leads | 0.130A | - | - | CE, cUL, TUV, UL | - | 10000 RPM | Ball | Tubeaxial | 31.6 dB(A) | 0.260 in H2O (64.8 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | RoHS Compliant | ||
![]() MR3010L05B-RSR Mechatronics Fan Group | 656 |
| Datasheet | 12 Weeks | 0.018lb 8.16g | Plastic | - | 5VDC | 2017 | MR3010 | Square - 30mm Lx30mm H | Active | Not Applicable | 2 Wire Leads | 0.070A | - | - | CE, cUL, TUV, UL | - | 6000 RPM | Ball | Tubeaxial | 20.5 dB(A) | 0.110 in H2O (27.4 Pa) | - | Auto Restart | - | - | RoHS Compliant | ||
![]() MR4020X12B1-RSR Mechatronics Fan Group | 219 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 12VDC | 2017 | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.150A | - | - | CE, cUL, TUV, UL | - | 12000 RPM | Ball | Tubeaxial | 41.0 dB(A) | 0.540 in H2O (134.5 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | RoHS Compliant | ||
![]() MQ6038E12B-FSR Mechatronics Fan Group | 302 | - | Datasheet | 14 Weeks | 0.234lb 106.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | MQ6038 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.60A | - | - | CE, cUL, TUV, UL | - | 11000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 2.111 in H2O (525.8 Pa) | - | - | - | 38.00mm | RoHS Compliant | ||
![]() MQ8038E24B-FSR Mechatronics Fan Group | 147 |
| Datasheet | 14 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2014 | MQ8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.40A | - | - | CE, cUL, TUV, UL | - | 9000 RPM | Ball | Tubeaxial | 67.0 dB(A) | 1.970 in H2O (490.7 Pa) | - | Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant | ||
![]() MR9225H24B-FSR Mechatronics Fan Group | 196 |
| Datasheet | 12 Weeks | 0.264lb 119.75g | Plastic | - | 24VDC | 2017 | MR9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.250A | - | - | CE, cUL, TUV, UL | - | 4000 RPM | Ball | Tubeaxial | 48.0 dB(A) | 0.400 in H2O (99.6 Pa) | - | Auto Restart | - | - | RoHS Compliant | ||
![]() MR8025E24B-FSR Mechatronics Fan Group | 887 |
| Datasheet | 12 Weeks | 0.119lb 53.98g | Plastic | - | 24VDC | 2017 | MR8025 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.200A | - | - | CE, cUL, TUV, UL | - | 4800 RPM | Ball | Tubeaxial | 44.2 dB(A) | 0.370 in H2O (92.2 Pa) | - | Auto Restart | - | - | RoHS Compliant | ||
![]() MR1225E24B-FSR Mechatronics Fan Group | 164 |
| Datasheet | 12 Weeks | 0.275lb 124.74g | Plastic | Plastic | 24VDC | 2017 | MR1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 0.600A | - | - | CE, cUL, TUV, UL | - | 5000 RPM | Ball | Tubeaxial | 56.6 dB(A) | 0.590 in H2O (147.0 Pa) | - | Auto Restart | - | 25.00mm | RoHS Compliant | ||
![]() E1225S05B1-FSR Mechatronics Fan Group | 98 |
| Datasheet | 12 Weeks | 0.436lb 197.77g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | - | E1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.220A | - | - | CE, cUL, TUV, UL | - | 1400 RPM | Ball | Tubeaxial | 28.0 dB(A) | 0.090 in H2O (22.4 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() MR4020E24B-RSR Mechatronics Fan Group | 352 |
| Datasheet | 12 Weeks | 0.053lb 24.04g | Plastic | - | 24VDC | 2017 | MR4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.110A | - | - | CE, cUL, TUV, UL | - | 11000 RPM | Ball | Tubeaxial | 39.1 dB(A) | 0.450 in H2O (112.1 Pa) | - | Auto Restart | - | - | RoHS Compliant | ||
![]() MS2006H12D-RSR Mechatronics Fan Group | 416 |
| Datasheet | 12 Weeks | 0.007lb 3.18g | Plastic | Plastic | 12VDC | - | MS2006 | Square - 20mm Lx20mm H | Active | Not Applicable | 2 Wire Leads | 0.060A | - | - | CE, cUL, TUV, UL | - | 10000 RPM | Sleeve | Tubeaxial | 26.0 dB(A) | 0.090 in H2O (22.4 Pa) | - | - | - | 6.50mm | RoHS Compliant | ||
![]() E1225E48B1-FSR-TTL Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 48VDC | 2006 | E1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.170A | - | - | CE, cUL, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.280 in H2O (69.7 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() G6015L24B1-RGR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2014 | G6015-G | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.065A | - | - | CE, cUL, TUV, UL | - | 3400 RPM | Ball | Tubeaxial | 25.0 dB(A) | 0.120 in H2O (29.9 Pa) | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 15.00mm | RoHS Compliant |