- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Max Power Dissipation | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6015L12B-RHR Mechatronics Fan Group | 162 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.100A | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 26.0 dB(A) | - | 0.130 in H2O (32.4 Pa) | - | - | 15.00mm | RoHS Compliant | ||
![]() B7530E12B-BSR Mechatronics Fan Group | 235 |
| Datasheet | 13 Weeks | 0.192lb 87.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | B7530 | Square/Rounded - 76mm Lx76mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.5A | - | CE, cUL, UL | 3800 RPM | Ball | Blower | 45.0 dB(A) | - | 0.710 in H2O (176.9 Pa) | Thermal Overload Protector (TOP) | - | 30.00mm | RoHS Compliant | ||
![]() F6025E24B2-FSR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.125A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 36.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Sensor | - | 25.00mm | RoHS Compliant | ||
![]() G8032X12B1-RSR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.286lb 129.73g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G8032 | Square - 80mm Lx80mm H | Active | Not Applicable | 3 Wire Leads | - | - | CE, cUL, TUV, UL | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() G4028M24B1-RSR Mechatronics Fan Group | 39 |
| Datasheet | 12 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | G4028 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.150A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 15V~28VDC | 0.370 in H2O (92.2 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | RoHS Compliant | ||
![]() F8025M12B-FSR Mechatronics Fan Group | 296 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.120A | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | Auto Restart, Locked Rotor Protection | - | 25.00mm | RoHS Compliant | ||
![]() F6025X24B-FSR Mechatronics Fan Group | 423 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.170A | - | CE, cUL, TUV, UL | 5200 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection | - | 25.00mm | RoHS Compliant | ||
![]() F1238E12B-FSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.536lb 243.13g | - | - | 12VDC | 2006 | F1238-S | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.700A | 8.5W | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection | 38mm | 38.00mm | RoHS Compliant | ||
![]() F8025M12B-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.120A | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | Auto Restart, Locked Rotor Protection | - | 25.00mm | RoHS Compliant | ||
![]() F6025H24B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 31.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | Auto Restart, Locked Rotor Sensor | - | 25.00mm | RoHS Compliant | ||
![]() G4010H05B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2014 | G4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.400A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.250 in H2O (62.3 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | - | 10.30mm | RoHS Compliant | ||
![]() G6015X12B1-RHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.250A | - | CE, cUL, TUV, UL | 5600 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | Speed Sensor (Tach) | - | 15.00mm | RoHS Compliant | ||
![]() F6025E05B2-RSR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.700A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 36.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | Auto Restart, Locked Rotor Sensor | - | 25.00mm | RoHS Compliant | ||
![]() G6015H12B1+6-RHR Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2001 | G6015-H | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.150A | - | CE, cUL, TUV, UL | 4600 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | PWM Control, Speed Sensor (Tach) | - | 15.00mm | RoHS Compliant | ||
![]() F6025M05B2-RSR Mechatronics Fan Group | In Stock | - | Datasheet | 13 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5VDC | 2001 | F6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.270A | - | CE, cUL, TUV, UL | 3300 RPM | Ball | Tubeaxial | 27.0 dB(A) | - | 0.130 in H2O (32.4 Pa) | Auto Restart, Locked Rotor Sensor | - | 25.00mm | RoHS Compliant | ||
![]() G9225M24B-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 24VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.120A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | Thermal Overload Protector (TOP) | - | 25.00mm | RoHS Compliant | ||
![]() F8025H24B-FSR-CC Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.174lb 78.93g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2001 | F8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | Auto Restart, Conformal Coating, Locked Rotor Protection | - | 25.00mm | RoHS Compliant | ||
![]() F1238S24B-FHR Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.59lb 267.62g | - | - | 24VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.090A | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | Auto Restart | - | 38.00mm | RoHS Compliant | ||
![]() G1238L24B-FSR Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.74lb 335.66g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | G1238 | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.250A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant | ||
![]() MC8038H24B-FSR Mechatronics Fan Group | 940 |
| Datasheet | 14 Weeks | 0.397lb 180.08g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | 2005 | MC8038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.330A | - | cUL, TUV, UL | 5000 RPM | Ball | Tubeaxial | 48.2 dB(A) | - | 0.610 in H2O (151.9 Pa) | Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant |