- Termination
- Series
- Bearing Type
- Fan Type
- Material - Frame
- Noise
- RPM
- Size / Dimension
- Static Pressure
- Voltage Rated
- Weight
- Approval Agency
Attribute column
Manufacturer
Mechatronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1232H12B6-BSR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.706lb 320.24g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | B1232 | Square/Rounded - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.800A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Blower | 49.0 dB(A) | - | 0.680 in H2O (169.4 Pa) | PWM Control, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() B1232H24B1-BSR-SR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.706lb 320.24g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | B1232 | Square/Rounded - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 0.480A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Blower | 49.0 dB(A) | - | 0.680 in H2O (169.4 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G4010H12B1-RSR-WS Mechatronics Fan Group | 19 |
| Datasheet | 13 Weeks | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.220A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.250 in H2O (62.3 Pa) | Alarm Sensor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | 10.30mm | RoHS Compliant | ||
![]() F6025H12B4-RH Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | F6025-H | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 0.140A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Thermal Overload Protector (TOP), Thermistor | - | - | ||
![]() G9225E12B2-FSR-EM Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 12VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | 0.370A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | Locked Rotor Sensor, Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() F6025M24B-RS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.139lb 63.05g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | F6025 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 0.055A | - | CE, cUL, TUV, UL | 3300 RPM | Ball | Tubeaxial | 27.0 dB(A) | - | 0.130 in H2O (32.4 Pa) | Auto Restart, Locked Rotor Protection | - | - | ||
![]() G9225H12B-FGR Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | 0.218lb 98.88g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G9225-G | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 0.280A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 26.0 dB(A) | - | 0.100 in H2O (24.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() MA1751E12B1+6-FSR-EM Mechatronics Fan Group | 42 |
| Datasheet | 12 Weeks | 1.7lbs 771.1g | Aluminum | Polybutylene Terephthalate (PBT) | 12VDC | - | MA1751 | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 4 Wire Leads | 2.20A | IP57 - Dust Protected, Waterproof | cUL, TUV, UL | 3150 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.670 in H2O (166.9 Pa) | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F8025M12B-FHR Mechatronics Fan Group | 34 |
| Datasheet | 12 Weeks | 0.182lb 82.55g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | F8025-H | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 0.120A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G4020H12B1-RSR-L18 Mechatronics Fan Group | 25 |
| Datasheet | 12 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 3 Wire Leads | 0.130A | - | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G4020H12B-RSR-CC Mechatronics Fan Group | 242 |
| Datasheet | 12 Weeks | 0.062lb 28.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G4020 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.130A | - | CE, cUL, TUV, UL | 7000 RPM | Ball | Tubeaxial | 29.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() F1238E48B1-FSR-TTL-L10 Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.536lb 243.13g | - | - | 48VDC | - | F1238-S | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 0.210A | - | CE, cUL, TUV, UL | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() G1225H12B4-FS Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.436lb 197.77g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G1225 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 0.480A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | Thermal Overload Protector (TOP), Thermistor | - | Non-RoHS Compliant | ||
![]() B6012M12D-BSR-CC Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.057lb 25.85g | Metal, Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2015 | B6012 | Square/Rounded - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.200A | - | - | 3600 RPM | Sleeve | Blower | 34.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | 12.00mm | RoHS Compliant | ||
![]() F1238L48B1-FHR Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.59lb 267.62g | - | - | 48VDC | 2006 | F1238-H | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | 0.080A | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | RoHS Compliant | ||
![]() B5015E12B-BSR-CC Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.055lb 24.95g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | B5015 | Square/Rounded - 51mm Lx51mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.300A | - | CE, cUL, TUV, UL | 6500 RPM | Ball | Blower | 45.0 dB(A) | - | 0.880 in H2O (219.2 Pa) | Conformal Coating, Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G4028M12B2-RSR-WS Mechatronics Fan Group | 40 |
| Datasheet | 13 Weeks | 0.111lb 50.35g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | 2014 | G4028 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | 0.200A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 37.0 dB(A) | 8V~14VDC | 0.370 in H2O (92.2 Pa) | Alarm Sensor, Locked Rotor Sensor | 28.00mm | RoHS Compliant | ||
![]() G4010E12B-RSR-L6 Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | 0.026lb 11.79g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12VDC | - | G4010 | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | 0.350A | - | CE, cUL, TUV, UL | 10000 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.390 in H2O (97.1 Pa) | Thermal Overload Protector (TOP) | - | RoHS Compliant | ||
![]() G9225X24B-FSR-EM Mechatronics Fan Group | 10 |
| Datasheet | 13 Weeks | 0.218lb 98.88g | - | - | 24VDC | 2001 | G9225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 0.290A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 3600 RPM | Ball | Tubeaxial | 42.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | Thermal Overload Protector (TOP) | 25.00mm | RoHS Compliant | ||
![]() E9225X24B1-FSR-EM Mechatronics Fan Group | 10 |
| Datasheet | 12 Weeks | 0.245lb 111.13g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24VDC | - | E9225 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 0.300A | IP57 - Dust Protected, Waterproof | CE, cUL, TUV, UL | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | - | 0.320 in H2O (79.7 Pa) | Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | RoHS Compliant |